EN
  • EN
  • DE

QCA9377-5-115WLNSP-TR-03-0

Part No QCA9377-5-115WLNSP-TR-03-0
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834557-QCA9377-5-115WLNSP-TR-03-0
Ultra Librarian 3D Model Ultra Librarian QCA9377-5-115WLNSP-TR-03-0 CAD Model

Description

The Qualcomm QCA9377-5-115WLNSP-TR-03-0 is a single-chip 802.11a/b/g/n/ac and Bluetooth 4.1 combo solution. This highly integrated module provides both Wi-Fi and Bluetooth connectivity for a variety of devices.

Applications

  • Smartphones and tablets.
  • Laptops and desktop computers.
  • Wearable devices such as smartwatches and fitness trackers.
  • Internet of Things (IoT) devices.
  • Wireless audio devices such as headphones and speakers.

Features

  • 802.11a/b/g/n/ac Wi-Fi: Supports the latest Wi-Fi standards for high-speed wireless connectivity.
  • Bluetooth 4.1: Provides Bluetooth connectivity for pairing with other Bluetooth devices.
  • Single-chip solution: Integrates both Wi-Fi and Bluetooth functionality into a single chip.
  • Low power consumption: Minimizes energy usage in battery-powered devices.
  • Small form factor: Enables integration into compact devices.

Benefits

  • High-speed wireless connectivity: Enables fast and reliable Wi-Fi connections.
  • Seamless Bluetooth pairing: Provides easy and reliable Bluetooth connections.
  • Reduced BOM cost: Integrates both Wi-Fi and Bluetooth functionality into a single chip, reducing the number of components required.
  • Extended battery life: Minimizes energy usage, extending the battery life of portable devices.
  • Smaller device size: Enables integration into compact devices due to its small form factor.

The QCA9377-5-115WLNSP-TR-03-0 features advanced power management techniques to minimize energy consumption in battery-powered devices. It also supports various security protocols to protect against unauthorized access. This module is designed for easy integration into a wide range of devices, providing reliable and high-performance Wi-Fi and Bluetooth connectivity.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess