EN
  • EN
  • DE

ADUM120N1BRZ-RL7

Part No ADUM120N1BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADUM120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM120N1BRZ-RL7CT, ADUM120N1BRZ-RL7-ND, ADUM120N1BRZ-RL7TR, ADUM120N1BRZ-RL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860537-ADUM120N1BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM120N1BRZ-RL7 CAD Model

Description

The ADUM120N1BRZ-RL7 is a state-of-the-art digital isolator from Analog Devices Inc., designed to offer superior performance in a variety of applications that require signal isolation. This component is part of the iCoupler® family, which utilizes Analog Devices' proprietary technology to achieve high-speed, robust data isolation.

Key Features:

  • Isolation Technology: The ADUM120N1BRZ-RL7 employs Analog Devices' iCoupler® technology to provide isolation between input and output. This technology uses magnetic coupling to transfer digital signals across an isolation barrier, ensuring no direct electrical path.
  • Data Rate: This digital isolator supports a data rate of up to 10 Mbps, making it suitable for high-speed data communication with minimal signal delay.
  • Channels: It features two independent isolation channels, which can be used in either direction, providing flexibility in bidirectional communication designs.
  • High Isolation Voltage: With an isolation voltage rating of 2500 Vrms, the ADUM120N1BRZ-RL7 provides robust protection against high voltage transients and enables safe data transfer in electrically noisy environments.
  • Package: Housed in a compact, RoHS-compliant, 8-lead SOIC package, it is designed for space-constrained applications while ensuring reliable performance and ease of integration.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh operating conditions.

Applications:

The ADUM120N1BRZ-RL7 is ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Sensor isolation
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Data communication systems

With its robust design and advanced isolation capabilities, the ADUM120N1BRZ-RL7 from Analog Devices Inc. is an excellent choice for designers who require a reliable and high-performing digital isolator. The device's integration of cutting-edge technology with practical features makes it a valuable component in any application demanding electrical isolation and data integrity.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1139 $50.1255
110+ $0.9140 $100.5400
170+ $0.8854 $150.5180
235+ $0.8568 $201.3480
305+ $0.8283 $252.6315
405+ $0.7426 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess