EN
  • EN
  • DE

PMM8920AU0255FBGATR02

Part No PMM8920AU0255FBGATR02
Manufacturer Qualcomm
Catalog Custom Parts (N - R)
Description Power Management Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 1184050-PMM8920AU0255FBGATR02
Categories Custom Parts
Manufacturer Qualcomm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMM8920AU0255FBGATR02 CAD Model

Description

The PMM8920AU0255FBGATR02 is a Power Management IC (PMIC) manufactured by Qualcomm. It's designed to provide comprehensive power management solutions for a variety of mobile and embedded devices. These PMICs are critical components in modern electronics, ensuring efficient power distribution and regulation to different subsystems within the device. They manage battery charging, voltage regulation, and power sequencing, optimizing energy consumption and extending battery life.

Applications

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players
  • Embedded systems
  • IoT (Internet of Things) devices
  • Mobile hotspots

Features

  • Integrated power management functions
  • Multiple voltage regulators (Buck, Boost, LDO)
  • Battery charging management
  • Power sequencing and control
  • Over-voltage and over-current protection
  • Thermal management
  • I2C or SPI interface for control and monitoring
  • Low quiescent current for extended battery life
  • Compact package size

Benefits

  • Efficient power distribution and regulation
  • Extended battery life in portable devices
  • Simplified power management design
  • Reduced component count and board space
  • Improved system reliability and protection
  • Optimized energy consumption
  • Enhanced thermal performance

Additional Details

The PMM8920AU0255FBGATR02 PMIC typically includes multiple voltage regulators that can be configured to supply different voltage levels required by various components in the device, such as the processor, memory, display, and communication modules. It also manages the battery charging process, ensuring safe and efficient charging. The power sequencing feature ensures that the different voltage rails are powered up and down in the correct order to prevent damage to the components. The I2C or SPI interface allows the PMIC to be controlled and monitored by the system's processor. The PMIC also integrates protection circuits to prevent damage from over-voltage, over-current, and over-temperature conditions. Its low quiescent current helps to minimize power consumption when the device is in standby mode. These PMICs are often customized for specific platforms, with different configurations and features tailored to the needs of the target application.

You May Also Be Interested in

QSI
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
New Japan Radio
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3197 $63.1970
23+ $5.1855 $119.2665
35+ $5.0235 $175.8225
48+ $4.8614 $233.3472
62+ $4.6994 $291.3628
83+ $4.2132 $349.6956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,198 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess