The PM6610-2A is a power management integrated circuit (PMIC) designed and manufactured by Qualcomm. It is typically used in mobile devices, such as smartphones and tablets, to manage power distribution and battery charging. The PM6610-2A provides efficient power conversion and regulation, ensuring optimal performance and battery life for the host device.
Applications
- Smartphones
- Tablets
- Portable media players
- Mobile hotspots
- Wearable devices
Features
- Multiple voltage regulators
- Battery charging management
- Power sequencing
- Over-voltage protection
- Over-current protection
- Thermal management
Benefits
- Optimized power efficiency, extending battery life
- Stable and reliable power delivery to various system components
- Protection against electrical faults, enhancing device safety
- Reduced board space due to integration of multiple functions
- Simplified system design and reduced time-to-market
Technical Specifications
The PM6610-2A incorporates multiple DC-DC converters to supply power to different sections of the device, such as the processor, display, and memory. It supports various charging protocols, including USB Power Delivery (USB-PD) and Qualcomm Quick Charge. The PMIC also includes sophisticated power sequencing capabilities, ensuring that different components are powered up and down in the correct order to prevent damage and ensure system stability. Over-voltage and over-current protection circuits safeguard the device against electrical faults, while thermal management features prevent overheating. The PM6610-2A is typically packaged in a compact QFN (Quad Flat No-leads) package to minimize board space. It is designed to operate over a wide temperature range, making it suitable for use in a variety of environmental conditions.
Furthermore, the PM6610-2A often includes features such as fuel gauging, which provides accurate information about the battery's state of charge. This allows the device to provide accurate battery life estimates to the user. The PMIC also integrates with the device's operating system to optimize power consumption based on usage patterns. It often includes a real-time clock (RTC) to maintain accurate timekeeping even when the device is powered off. The PM6610-2A is a key component in modern mobile devices, enabling long battery life and reliable performance. Qualcomm's extensive experience in power management ensures that the PM6610-2A meets the demanding requirements of today's mobile applications.