EN
  • EN
  • DE

LAN8720AI-CP

Part No LAN8720AI-CP
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Small Footprint RMII 10/100 Ethernet Transceiver with HP Auto-MDIX Support | IC TXRX ETHERNET 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 2/2
Duplex Full
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN-EP (4x4)
Family Part Number LAN8720A
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1195020-LAN8720AI-CP
Manufacturer Homepage www.microchip.com
Family Name LAN8720A
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Test & Measurement, Imaging, Video & Vision, Wireless, Industrial
Ultra Librarian 3D Model Ultra Librarian LAN8720AI-CP CAD Model

Description

Microchip Technology's LAN8720AI-CP Ethernet Transceiver

The LAN8720AI-CP is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver IC designed by Microchip Technology. This Ethernet PHY features a variable I/O voltage that facilitates interfacing with a wide range of MAC processors, making it an ideal solution for embedded applications where space and power are at a premium.

Key Features

  • Support for 10BASE-T and 100BASE-TX IEEE 802.3 standards, ensuring compatibility with most network protocols.
  • RMII (Reduced Media Independent Interface) for versatile connection to MAC processors with a reduced number of pins, which significantly saves on PCB space and cost.
  • Integrated Energy Efficient Ethernet (EEE) technology, compliant with IEEE 802.3az, which allows for less power consumption during periods of low data activity.
  • Auto-MDIX support, allowing the use of straight-through or crossover cables without needing to manually switch or configure the settings.
  • Robust ESD protection, safeguarding the device from electrostatic discharges and enhancing its durability and reliability in harsh environments.
  • Wake-on-LAN (WoL) support, enabling remote wake-up of devices in a network, which is essential for modern IoT and connected devices.
  • Compact 24-pin QFN package, which is highly suitable for space-constrained applications.

Applications

The versatility and efficiency of the LAN8720AI-CP make it an excellent choice for a wide range of applications, including:

  • Embedded web servers
  • Home and industrial automation
  • Networked communication devices
  • Audio and video streaming
  • Point of Sale (PoS) terminals
  • Smart grid and metering

With its advanced features and reliable performance, the LAN8720AI-CP from Microchip Technology stands out as a superior choice for designers looking to integrate Ethernet connectivity into their projects with minimal power consumption and space requirements.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5769 $55.1915
80+ $1.2939 $103.5120
120+ $1.2534 $150.4080
165+ $1.2130 $200.1450
215+ $1.1726 $252.1090
290+ $1.0513 $304.8770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess