EN
  • EN
  • DE

MDM9320

Part No MDM9320
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1424+
Reference case 0-384BN
Manufacturer QUALCOMM
Win Source Part Number 711182-MDM9320
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MDM9320 CAD Model

Description

The Qualcomm MDM9320 is a chipset designed to provide high-speed wireless connectivity for a variety of devices. It typically supports multiple cellular standards, including LTE, UMTS, and GSM, ensuring global compatibility. The MDM9320 is known for its robust performance and efficient power management, making it suitable for mobile devices and other connected applications.

Applications:

  • Mobile Hotspots
  • USB Dongles/Modems
  • Machine-to-Machine (M2M) Communication Devices
  • Tablets
  • Embedded Systems requiring cellular connectivity

Features:

  • Support for multiple cellular standards (LTE, UMTS, GSM, etc.)
  • High-speed data connectivity (e.g., LTE Category 4 or higher)
  • Integrated GPS for location services
  • Voice over LTE (VoLTE) support (likely, depending on the specific configuration)
  • Advanced power management features
  • Compact form factor
  • Support for multiple operating systems (e.g., Android, Linux)

Benefits:

  • Global connectivity: Supports a wide range of cellular frequencies and standards, enabling connectivity in various regions.
  • High-speed data: Provides fast and reliable data transfer for demanding applications.
  • Enhanced user experience: Enables seamless browsing, streaming, and other data-intensive activities.
  • Extended battery life: Optimized power management ensures long battery life for portable devices.
  • Simplified integration: Comprehensive software and hardware support facilitate easy integration into various devices.

The MDM9320 typically includes a baseband processor, RF transceiver, and power management unit. It is designed to work with various application processors and other peripherals. It supports different antenna configurations to optimize signal reception and transmission. The specific supported LTE categories and other features would depend on the precise version and configuration of the MDM9320. It often incorporates advanced features like carrier aggregation to further enhance data rates. The Qualcomm website and documentation provides detailed specifications and information about the MDM9320's capabilities.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess