EN
  • EN
  • DE

CSR8811A12-ICXR-R

Part No CSR8811A12-ICXR-R
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Description 2.4 GHz 3 Mbps Bluetooth v4.1 Radio and Baseband IC - WLCSP-28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 964483-CSR8811A12-ICXR-R
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8811A12-ICXR-R CAD Model

Description

The CSR8811A12-ICXR-R is a Bluetooth audio module manufactured by Qualcomm. It is designed for high-quality wireless audio applications, offering robust connectivity and advanced audio processing capabilities. This module is commonly used in Bluetooth speakers, headphones, and other audio devices, providing a seamless wireless audio experience.

Applications

  • Bluetooth Speakers: Enables wireless audio streaming from smartphones, tablets, and other Bluetooth-enabled devices.
  • Bluetooth Headphones: Provides a wireless connection for high-fidelity audio listening.
  • Automotive Audio Systems: Integrated into car audio systems for Bluetooth connectivity.
  • Wireless Soundbars: Used in soundbars to enable wireless audio streaming from TVs and other sources.
  • Gaming Headsets: Offers a low-latency wireless connection for immersive gaming audio.

Features

  • Bluetooth 4.2: Supports Bluetooth 4.2 for enhanced connectivity and power efficiency.
  • aptX Audio Codec: Supports aptX audio codec for high-quality audio streaming.
  • Integrated DSP: Includes an integrated Digital Signal Processor (DSP) for audio processing.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Surface Mount Package: Compact surface mount package for easy integration into various designs.

Benefits

  • High-Quality Audio: Delivers clear and detailed audio for an immersive listening experience.
  • Robust Connectivity: Provides a stable and reliable Bluetooth connection.
  • Long Battery Life: Low power consumption extends the battery life of portable devices.
  • Easy Integration: Simple to integrate into existing designs, reducing development time.
  • Versatile Applications: Suitable for a wide range of Bluetooth audio applications.

Additional Details

The CSR8811A12-ICXR-R module typically requires a 3.3V power supply. It supports various Bluetooth profiles, including A2DP, AVRCP, HFP, and HSP. The module includes an integrated antenna for wireless communication. The specific range and performance characteristics depend on the antenna design and operating environment. The manufacturer's datasheet provides detailed information on electrical characteristics, pinout, and recommended operating conditions. Proper antenna placement and PCB layout are crucial for optimal performance. The module also supports over-the-air (OTA) firmware updates, allowing for future enhancements and bug fixes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8121 $53.3694
32+ $3.1279 $100.0928
50+ $3.0301 $151.5050
69+ $2.9324 $202.3356
89+ $2.8346 $252.2794
119+ $2.5414 $302.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,995 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess