EN
  • EN
  • DE

BC41C671A-IPK-E4

Part No BC41C671A-IPK-E4
Manufacturer Qualcomm
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 96TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Packaging Reel
Part Status Obsolete (End Of Life)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0, Class 1, 2 and 3
Frequency 2.4GHz
Data Rate (Maximum) 3Mbps
Power - Output 6dBm
Memory Size 6MB Flash, 48kB RAM
Supply Voltage (V) 2.2V ~ 4.2V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 96-TFBGA
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810764-BC41C671A-IPK-E4
Ultra Librarian 3D Model Ultra Librarian BC41C671A-IPK-E4 CAD Model

Description

The BC41C671A-IPK-E4 from Qualcomm is a TxRx + MCU type device designed for Bluetooth v2.0, Class 1, 2 and 3 protocols.

  • Frequency: 2.4GHz
  • Output Power: 6dBm
  • Memory Size: 6MB flash, 48kB RAM
  • Status: Obsolete (End Of Life)
  • Manufacturer Package: 96-TFBGA
  • Data Rate (Maximum): 3Mbps
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 2,000

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9405 $63.5240
18+ $6.5154 $117.2772
28+ $6.3118 $176.7304
38+ $6.1081 $232.1078
49+ $5.9046 $289.3254
66+ $5.2938 $349.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess