EN
  • EN
  • DE

B39781B8572P810

Part No B39781B8572P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DUPLEXER 782MHZ/751MHZ 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Series B8572
Package Tape & Reel
Product Status Active
Type Duplexer
Frequency Bands (Low / High) 777MHz ~ 787MHz / 746MHz ~ 756MHz
Low Band Attenuation (min / max dB) 55.00dB / 60.00dB
High Band Attenuation (min / max dB) 50.00dB / 65.00dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 568024-B39781B8572P810
Ultra Librarian 3D Model Ultra Librarian B39781B8572P810 CAD Model

Description

The 568024-B39781B8572P810 is an active RF multiplexer manufactured by Qualcomm.

  • Manufacturer: Qualcomm
  • Category: RF and Wireless - RF Multiplexers
  • Package: Tape & Reel
  • Standard Package: 5,000 pieces
  • Frequency Bands: 777MHz to 787MHz and 746MHz to 756MHz
  • Low Band Attenuation: 55.00dB to 60.00dB
  • High Band Attenuation: 50.00dB to 65.00dB
  • Mounting Type: Surface mount
  • Package/Case: 8-SMD, No Lead
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS Code: 8548.00.0000
  • Status: Active product

You May Also Be Interested in

TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793
Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0787
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
Broadcom Limited
RF Duplexer 50dB at 1850.25MHz to 1914.75MHz 45dB at 1930.25MHz to 1994.75MHz 9-Pin SMD T/R | RF DUPLEXER 1.8825/1.9625GHZ SMD
Lowest to $0.5047
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess