EN
  • EN
  • DE

B39162B9621P810

Part No B39162B9621P810
Manufacturer Qualcomm
Catalog SAW Filters
Description SAW INDUSTRIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features 1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead
Manufacturer QUALCOMM
Package Reel - TR
Mounting Surface Mount
Package 5-SMD, No Lead
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Other Part Number 1752-B39162B9621P810TR, 1752-B39162B9621P810CT, 1752-B39162B9621P810DKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863343-B39162B9621P810
Ultra Librarian 3D Model Ultra Librarian B39162B9621P810 CAD Model

Description

The 1.58247GHz Frequency GPS RF SAW Filter is a high-quality electronic component manufactured by QUALCOMM. This filter is designed to provide a 1.4dB 2MHz, 4.092MHz, 8.34MHz Bandwidth and is mounted using Surface Mount technology.

  • Bandwidth: 1.4dB 2MHz, 4.092MHz, 8.34MHz
  • Mounting Type: Surface Mount
  • Package: 5-SMD, No Lead
  • Packaging: reel - TR
  • Quantity Per Reel: 5000 filters
  • ECCN: EAR99
  • Popularity: medium
  • Supply and Demand Status: limited
  • MSL Level: 2A (4 Weeks)
  • REACH: unaffected
  • HTSUS: 8541.60.0080
  • Part Numbers: 1752-B39162B9621P810TR, 1752-B39162B9621P810CT, 1752-B39162B9621P810DKR

You May Also Be Interested in

Qualcomm
RF FILTER SAW SMD QCS5P / 925.15MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 5.9MHz Bandwidth 5-SMD, No Lead
Lowest to $1.2949
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.0507
Qualcomm
FILTER SAW 2.442GHZ 5SMD / 2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.6dB 79MHz Bandwidth 5-SMD, No Lead
Lowest to $1.3451
Qualcomm
MOBILE SAW FILTER 1814 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.96GHZ 10SMD / 1.96GHz Frequency GSM RF SAW Filter (Surface Acoustic Wave) 2.2dB 60MHz Bandwidth 10-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 1.96GHZ 6SMD / 1.96GHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / 942.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.5dB 35MHz Bandwidth 6-SMD, No Lead
Lowest to $1.7447
Qualcomm
FILTER SAW 6SMD / Frequency RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
Raltron Electronics Corporation
FILTER SAW 881.5MHZ 5SMD / 881.5MHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.6dB 25MHz Bandwidth 5-SMD, No Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1500 $51.7500
110+ $0.9436 $103.7960
165+ $0.9141 $150.8265
230+ $0.8846 $203.4580
295+ $0.8552 $252.2840
395+ $0.7667 $302.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess