EN
  • EN
  • DE

AR7242-AH1A

Part No AR7242-AH1A
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer QUALCOMM
Win Source Part Number 709490-AR7242-AH1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR7242-AH1A CAD Model

Description

The AR7242-AH1A is a highly integrated system-on-a-chip (SoC) from Qualcomm Atheros, primarily designed for use in wireless routers and access points. This chip combines a MIPS 74Kc processor core with a 2.4 GHz 802.11n Wi-Fi radio, making it a popular choice for embedded networking applications.

Applications

  • Wireless Routers: Serves as the central processing unit and Wi-Fi controller for home and small office routers.
  • Wireless Access Points: Enables wireless connectivity in enterprise and public hotspots.
  • Embedded Networking Devices: Used in various IoT (Internet of Things) devices requiring Wi-Fi connectivity.
  • Range Extenders/Repeaters: Extends the range of existing Wi-Fi networks.
  • Wireless Bridges: Connects wired networks wirelessly.

Features

  • MIPS 74Kc Processor: A 560 MHz processor core providing ample processing power for networking tasks.
  • Integrated 2.4 GHz 802.11n Wi-Fi: Supports wireless communication with data rates up to 300 Mbps.
  • 5-Port Fast Ethernet Switch: Allows for wired connectivity with multiple devices.
  • USB 2.0 Host Interface: Enables connection of USB storage devices or other peripherals.
  • SPI Interface: Used for connecting to external flash memory.
  • JTAG Interface: Facilitates debugging and firmware development.

Benefits

  • High Performance: Delivers fast and reliable wireless and wired networking performance.
  • Cost-Effective: Provides a complete networking solution in a single chip, reducing overall system cost.
  • Low Power Consumption: Optimizes power usage for energy-efficient operation.
  • Compact Design: Enables small form factor designs for routers and access points.
  • Flexible Configuration: Supports various software configurations and customizations.

Specifications

  • CPU: MIPS 74Kc @ 560 MHz
  • Wireless Standard: 802.11b/g/n (2.4 GHz)
  • Maximum Data Rate: 300 Mbps
  • Ethernet Ports: 5 x 10/100 Mbps
  • USB Ports: 1 x USB 2.0 Host
  • Memory Support: External DDR2 SDRAM
  • Flash Memory: External SPI Flash
  • Security: WEP, WPA, WPA2
  • Operating Voltage: 3.3V
  • Package: QFN

The AR7242-AH1A is a versatile and powerful SoC that provides a solid foundation for a wide range of networking applications, offering a balance of performance, cost, and power efficiency.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,565 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess