EN
  • EN
  • DE

AD8009ART

Part No AD8009ART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1 GHz, 5,500 V/us Low Distortion Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138097-AD8009ART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8009ART CAD Model

Description

Product Overview: AD8009ART by Analog Devices Inc.

The AD8009ART is a high-performance, current feedback operational amplifier from Analog Devices Inc., a leader in high-performance semiconductors. This op-amp stands out due to its impressive speed and fast settling time, making it an ideal choice for a variety of demanding applications such as video electronics, ATE, imaging systems, and high-speed communications. With its advanced design and robust feature set, the AD8009ART pushes the boundaries of performance in high-speed signal processing.

Key Features and Benefits:

  • High Speed: The AD8009ART boasts a phenomenal slew rate of 5500 V/µs, enabling it to handle rapid changes in input signals with ease and maintain signal integrity in high-speed applications.
  • Wide Bandwidth: With a 1 GHz bandwidth for a gain of -1, this operational amplifier can work with high-frequency signals, making it suitable for RF and IF signal chains.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining signal fidelity in high-performance audio and video systems.
  • Flexible Power Supply: The AD8009ART operates on a supply voltage range of ±2.5 V to ±6 V, providing design flexibility for various system requirements.
  • Output Drive Capability: Capable of delivering an output current of 175 mA, this op-amp can drive a wide range of loads, including ADCs and DACs that require high current drive.
  • Compact Packaging: The AD8009ART comes in a small SOT-23 package, ideal for space-constrained applications where board space is at a premium.

Applications:

The AD8009ART is versatile and can be employed in multiple markets and applications. It is particularly well-suited for:

  • Professional video equipment
  • High-speed data acquisition systems
  • Precision instrumentation
  • Photodiode amplification
  • High-speed filters
  • Cable drivers

With its exceptional speed, low distortion, and high output drive, the AD8009ART from Analog Devices Inc. is engineered to meet the stringent demands of modern high-speed signal processing. It is a testament to Analog Devices' commitment to providing innovative solutions that enhance system performance across a wide range of applications.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess