EN
  • EN
  • DE

TQQ1030-EVB

Part No TQQ1030-EVB
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Evaluation Board for TQQ1030
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101180-TQQ1030-EVB
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQQ1030-EVB CAD Model

Description

The TQQ1030-EVB is an evaluation board designed to facilitate the testing and performance evaluation of the Qorvo TQQ1030, a high-performance SPDT switch. The EVB allows designers to quickly assess the capabilities of the TQQ1030 and optimize its performance in their specific applications. This ready-to-use board is pre-populated with the switch and supporting components, streamlining the evaluation process.

Applications

  • Test and Measurement: Evaluation of switch characteristics in laboratory settings.
  • RF Front-End Design: Assessing suitability for use in receiver and transmitter circuits.
  • Wireless Communication: Testing performance in various wireless standards (e.g., cellular, Wi-Fi).
  • Radar Systems: Evaluating switch performance in radar applications.
  • General Purpose RF Switching: Experimenting with signal routing in RF applications.

Features

  • Fully Assembled: The board is pre-populated with the TQQ1030 switch and necessary components for immediate testing.
  • SMA Connectors: Provides standard SMA connectors for easy interfacing with RF test equipment.
  • Optimized PCB Layout: The PCB layout is optimized for high-frequency performance, minimizing signal loss.
  • Clearly Labeled Test Points: Provides easy access to key signals for performance monitoring.
  • Detailed Documentation: Comprehensive documentation is included, providing setup instructions and performance data.

Benefits

  • Accelerated Design Cycle: Reduces the time required to evaluate and integrate the TQQ1030 switch.
  • Simplified Evaluation: Eliminates the need for custom test fixtures, simplifying the evaluation process.
  • Improved Performance: Facilitates optimization of system performance through accurate evaluation.
  • Reduced Development Costs: Minimizes the need for custom board design and fabrication.
  • Ease of Use: Simple setup and operation, even for users with limited experience.

The TQQ1030-EVB enables engineers to evaluate key performance parameters such as insertion loss, isolation, return loss, and switching speed. It provides a well-controlled environment for accurate and repeatable measurements. The SMA connectors ensure compatibility with standard RF test equipment, while the optimized layout minimizes signal degradation. The detailed documentation provides clear instructions on how to set up the board, perform measurements, and interpret the results.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess