EN
  • EN
  • DE

IDT74FCT2374ATSO

Part No IDT74FCT2374ATSO
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064608-IDT74FCT2374ATSO
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT2374ATSO CAD Model

Description

The IDT74FCT2374ATSO is an 8-bit D-type flip-flop with three-state outputs manufactured by Renesas Electronics America. This device is part of the FCT (Fast CMOS Technology) family, known for its high-speed performance and low power consumption. The flip-flop is designed for use in high-speed memory, data buffer, and address register applications. It’s a crucial component for systems needing reliable data storage and retrieval.

Applications:

      
  • Memory address registers
  •   
  • Data buffering
  •   
  • Clocked data registers
  •   
  • High-speed data storage
  •   
  • Microprocessor systems

Features:

      
  • 8-bit D-type flip-flop: Provides storage for 8 bits of data.
  •   
  • Three-state outputs: Enables bus isolation and simplifies memory interfacing.
  •   
  • Fast CMOS Technology (FCT): Delivers high-speed operation with minimal power consumption.
  •   
  • TTL-compatible inputs: Allows direct interfacing with TTL logic levels.
  •   
  • Positive-edge triggered clock: Data is loaded on the rising edge of the clock signal.
  •   
  • Output enable (OE) control: Controls the output state, allowing for bus isolation.

Benefits:

      
  • Improved system speed: High-speed operation enhances the overall system performance.
  •   
  • Reduced power consumption: FCT technology minimizes power dissipation, which is essential in power-sensitive applications.
  •   
  • Simplified interfacing: TTL-compatible inputs simplify integration with other logic devices.
  •   
  • Enhanced data integrity: The flip-flop design ensures reliable data storage and retrieval.
  •   
  • Flexible system design: Three-state outputs allow for easy bus expansion and isolation.

Additional Details:

The IDT74FCT2374ATSO operates on a 5V power supply. It is available in a small outline (SO) package, making it suitable for surface mount applications. The device’s fast propagation delay and high output drive capability make it ideal for demanding high-speed digital systems. The Output Enable pin provides greater control over the output state. This enhances flexibility in complex digital designs by enabling easy bus isolation. The FCT logic family offers a good balance between speed and power, making the IDT74FCT2374ATSO a cost-effective solution for various applications requiring high-speed data storage.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess