EN
  • EN
  • DE

TQP3M9028TR

Part No TQP3M9028TR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005410-TQP3M9028TR
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQP3M9028TR CAD Model

Description

The TQP3M9028TR is a high-linearity, ultra-low noise amplifier (LNA) from Qorvo. It's designed for receiver front-end applications requiring excellent noise figure and high gain.

Applications:

  • Cellular Infrastructure: LNA for base stations and repeaters.
  • Wireless Communications: Receiver front-end amplifier for various wireless systems.
  • Satellite Communications: Low-noise amplification in satellite receivers.
  • Radar Systems: Used in radar receivers for signal amplification.
  • Test and Measurement Equipment: Employed in spectrum analyzers and other measurement devices.

Features:

  • Ultra-Low Noise Figure: Minimizes noise contribution to the received signal.
  • High Gain: Provides significant signal amplification.
  • High Linearity: Ensures low distortion of the amplified signal.
  • Single Supply Operation: Operates from a single positive supply voltage.
  • Internally Matched: Simplifies integration into receiver designs.
  • Compact Package: Available in a small surface-mount package.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the receiver's ability to detect weak signals.
  • Increased Communication Range: High gain extends the communication range of wireless systems.
  • Reduced Signal Distortion: High linearity ensures accurate signal reproduction.
  • Simplified Design: Internal matching reduces the need for external matching components.
  • Easy Integration: Compact package simplifies board layout and assembly.

Additional Details:

The TQP3M9028TR operates in the frequency range of 0.5 GHz to 6 GHz. It typically offers a noise figure of 0.6 dB and a gain of 22 dB. The output IP3 (OIP3) is typically 37 dBm, ensuring high linearity. It operates from a single 5V supply. The current consumption is typically 85 mA. The device is packaged in a small QFN package. The internal matching simplifies the design process and reduces the overall size of the receiver front-end. The device is designed for optimal performance in demanding wireless communication systems where low noise and high linearity are critical. This amplifier is designed to withstand ESD strikes. It's suitable for a variety of applications in telecommunications, satellite communications and radar systems where a high performance LNA is required. It provides superior performance in terms of gain, linearity and noise figure compared to other similar amplifiers.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess