EN
  • EN
  • DE

RFPA5200SR

Part No RFPA5200SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Integrated Power Amplifier Module 2.4GHz to 2.5GHz 3.3V to 5V 33dB 10-Pin Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008845-RFPA5200SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPA5200SR CAD Model

Description

The RFPA5200SR is a high-power, high-efficiency power amplifier module designed by Qorvo for various applications in the radio frequency spectrum. It offers a compact and integrated solution for amplifying RF signals while maintaining excellent linearity and efficiency. This module is engineered to deliver robust performance in demanding environments, making it suitable for both commercial and defense-related applications.

Applications:

  • Wireless Infrastructure: Used in base stations and remote radio heads for cellular networks.
  • Military Communications: Employed in tactical radios and satellite communication systems.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers.
  • Public Safety Radio Systems: Utilized in land mobile radio (LMR) and other critical communication networks.

Features:

  • High Power Output: Delivers significant RF power for extended signal range.
  • High Efficiency: Minimizes power consumption and heat dissipation, enhancing overall system efficiency.
  • Integrated Matching Network: Simplifies integration into systems by providing optimized impedance matching.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Broadband Operation: Operates over a wide frequency range, offering versatility in different applications.
  • Thermal Protection: Includes built-in thermal protection to prevent damage from overheating.

Benefits:

  • Improved Signal Range: High power output ensures reliable communication over longer distances.
  • Reduced Operating Costs: High efficiency minimizes power consumption, lowering operating expenses.
  • Simplified Integration: Integrated matching network reduces design complexity and time-to-market.
  • Enhanced System Reliability: Thermal protection ensures stable and reliable operation even in harsh conditions.
  • Versatile Application: Broadband operation allows for use in multiple frequency bands and applications.

Additional Details:

The RFPA5200SR operates within a specific frequency range, typically in the VHF/UHF bands, depending on the specific model and configuration. It is designed to work with a supply voltage of typically 28V and offers a gain of approximately 30 dB. The module incorporates advanced Gallium Nitride (GaN) technology to achieve high efficiency and power density. It is housed in a robust package designed for surface mounting, allowing for easy integration into circuit boards. The RFPA5200SR also includes built-in monitoring and control features, allowing for real-time adjustments and diagnostics. It meets stringent environmental standards, ensuring reliable performance in challenging operating conditions. This device is commonly used in applications where high power and efficiency are critical requirements, such as in radar systems and jamming systems. It provides a cost-effective solution for high-power amplification, contributing to the overall performance and reliability of the system.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
TURCK
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6971 $58.1826
15+ $7.9567 $119.3505
23+ $7.7080 $177.2840
31+ $7.4595 $231.2445
41+ $7.2108 $295.6428
54+ $6.4648 $349.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess