EN
  • EN
  • DE

RFFM4293SR

Part No RFFM4293SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Front End Module 2.4GHz to 2.5GHz 3V to 5V 802.11b/g/n/ac WiFi 16-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000564-RFFM4293SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM4293SR CAD Model

Description

The RFFM4293SR is a front-end module (FEM) manufactured by Qorvo US Inc. Specifically designed for Wi-Fi applications, this module integrates a power amplifier (PA), low noise amplifier (LNA), and a switch, streamlining the design and improving performance of wireless devices. The module offers improved range and efficiency for wireless communication.

Applications:

  • Wi-Fi Routers: Used in wireless routers to enhance signal strength and range.
  • Access Points: Integrated into access points to improve network coverage.
  • IoT Devices: Employed in IoT devices requiring reliable wireless connectivity.
  • Mobile Devices: Used in smartphones and tablets to improve Wi-Fi performance.
  • Wireless Adapters: Integrated into USB and other wireless adapters.

Features:

  • Integrated Power Amplifier (PA): Provides high output power for extended range.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity.
  • Integrated Switch: Simplifies transmit/receive switching.
  • Compact Size: Small form factor for easy integration.
  • High Efficiency: Optimized for low power consumption.

Benefits:

  • Extended Range: Increases the range of Wi-Fi networks.
  • Improved Signal Quality: Enhances signal strength and reduces noise.
  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Reduced Power Consumption: Improves battery life in mobile devices.
  • Faster Time-to-Market: Speeds up product development by integrating key RF functions.

Additional Details:

The RFFM4293SR requires careful impedance matching to ensure optimal performance. The module operates on specific Wi-Fi channels and standards (e.g., 802.11a/b/g/n/ac). Proper thermal management is essential for reliable operation. The datasheet provides detailed specifications, including operating voltage, current consumption, and RF performance parameters. Using this FEM can significantly improve the wireless performance of various devices by offering a complete and optimized RF front-end solution. Ensure compliance with relevant regulatory standards for wireless devices when using this module.

You May Also Be Interested in

TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess