EN
  • EN
  • DE

ZC5800ETA

Part No ZC5800ETA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Diode Schottky 15V 15MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 200 mA
Capacitance 2 pF
Mounting SMD (SMT)
Case / Package SOT-23
Current Rating 15 mA
Forward Current 15 mA
Forward Voltage 410 mV
Lead Free Contains Lead
Max Power Dissipation 330 mW
Max Repetitive Reverse Voltage (Vrrm) 50 V
Max Reverse Voltage (DC) 150 V
Mount Through Hole
Output Current 15 mA
Packaging Tape & Box (TB)
Peak Reverse Current 200 nA
Polarity Standard
Reverse Recovery Time 50 ns
RoHS Compliant
Termination SMD/SMT
Voltage Rating (DC) 50 V
Weight 200.998119 mg
Win Source Part Number 964295-ZC5800ETA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZC5800ETA CAD Model

Description

Introducing the ZC5800ETA: A Versatile Switching Diode from Diodes Incorporated

The ZC5800ETA is a high-performance switching diode designed to meet the rigorous demands of modern electronic circuits. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this diode is engineered for efficiency and reliability. The ZC5800ETA is an ideal choice for applications requiring fast switching, low leakage current, and a miniature package for space-constrained designs.

Key Features

  • Fast Switching Speed: The ZC5800ETA diode offers quick and efficient switching capabilities, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss during operation, enhancing overall circuit efficiency.
  • Low Leakage Current: The leakage current of the ZC5800ETA is extremely low, which is critical for maintaining the integrity of the signal and reducing power consumption in standby mode.
  • Surface Mount Package: The diode comes in a compact SOT-23 package, which is perfect for applications where space is at a premium.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the ZC5800ETA is lead-free and fully RoHS compliant, making it a responsible choice for electronic manufacturers.

Applications

The ZC5800ETA is versatile and can be used in a variety of applications, including:

  • High-speed switching in power supplies
  • Signal demodulation
  • Protection circuits
  • Logic circuits
  • Wave shaping
  • Pulse generation

With its robust design and high performance, the ZC5800ETA from Diodes Incorporated is an essential component for designers looking to enhance their electronic products. Whether it's for consumer electronics, automotive, or industrial applications, this switching diode offers the reliability and efficiency required for today's advanced electronic systems.

For detailed specifications, sample requests, and additional information about the ZC5800ETA, please visit the Diodes Incorporated website or contact their sales representatives. Equip your electronics with the cutting-edge technology of the ZC5800ETA and experience the difference in performance and quality.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess