EN
  • EN
  • DE

RF7302TR7

Part No RF7302TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001350-RF7302TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF7302TR7 CAD Model

Description

The RF7302TR7 is a high-performance, high-linearity, 0.05–6 GHz single-pole double-throw (SPDT) switch designed by Qorvo US Inc. It is specifically designed for use in a wide variety of wireless communication systems. This versatile switch offers exceptional isolation and low insertion loss, making it ideal for applications requiring efficient signal routing and minimal signal degradation.

Applications:

  • Cellular infrastructure: Base stations, repeaters, and remote radio units (RRUs).
  • Wireless infrastructure: Wi-Fi routers, access points, and IoT gateways.
  • Test and measurement equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Military and aerospace: Radar systems, satellite communications, and electronic warfare systems.
  • General RF switching applications.

Features:

  • Wide frequency range: Operates from 0.05 GHz to 6 GHz, covering a broad spectrum of wireless communication bands.
  • Low insertion loss: Typically 0.35 dB at 2 GHz, minimizing signal attenuation.
  • High isolation: Typically 28 dB at 2 GHz, preventing signal leakage between ports.
  • High linearity: +57 dBm IIP3, ensuring minimal signal distortion.
  • Fast switching speed: Typically 2 μs, enabling rapid signal routing.
  • Single positive supply voltage: Operates from a single +3 V to +5 V supply.
  • Small package size: Available in a compact QFN package for space-constrained applications.

Benefits:

  • Improved system performance: Low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Increased design flexibility: Wide frequency range and compact package size allow for use in a variety of applications and form factors.
  • Reduced power consumption: Low insertion loss minimizes signal attenuation, reducing power consumption in the signal path.
  • Enhanced reliability: High linearity and robust design ensure reliable performance over a wide range of operating conditions.
  • Simplified system integration: Single positive supply voltage and easy-to-use control interface simplify system integration.

Additional Details:

The RF7302TR7 is manufactured using a high-performance GaAs pHEMT process. It is available in a RoHS-compliant, lead-free package. It is controlled by two control voltage inputs. Detailed specifications, including S-parameters and application notes, are available from Qorvo. The device is designed to handle high power levels without performance degradation. Its robust construction ensures longevity and stable operation in demanding environments.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Essentra Components
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,832 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess