The XC6383A701MR is a voltage detector manufactured by Torex Semiconductor Ltd. Its primary function is to monitor the voltage level of a power supply and trigger a reset signal when the voltage drops below a specific threshold. This mechanism is crucial for ensuring the stable and reliable operation of microcontrollers and other critical components in electronic circuits, particularly in battery-powered devices where voltage fluctuations are common.
Applications:
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing malfunctions and ensuring proper initialization.
- Battery Monitoring Systems: Monitors battery voltage to prevent deep discharge and optimize battery life in portable devices and battery-backed systems.
- Power Management Units (PMUs): Supervises voltage rails and triggers protective measures during undervoltage or overvoltage conditions, ensuring system stability and preventing damage.
- Portable Electronic Devices: Used in smartphones, tablets, wearable devices, and other battery-powered electronics to ensure stable and reliable operation.
- Memory Protection: Prevents data corruption in volatile memory by initiating a reset during voltage sags, preserving data integrity.
Features:
- Ultra-Low Power Consumption: Minimizes current draw, extending battery life in portable applications and reducing overall energy consumption.
- High-Precision Detection Voltage: Accurate voltage monitoring ensures reliable system performance and prevents false triggering of the reset signal.
- Built-in Hysteresis: Prevents oscillations at the threshold voltage, ensuring a clean and stable reset signal and avoiding unwanted resets.
- Compact Package: Small footprint allows for integration in space-constrained applications, minimizing board space requirements.
- Open Drain Output: Provides flexibility in interfacing with various logic levels and circuit configurations, simplifying system design.
Benefits:
- Enhanced System Reliability: Prevents system crashes, data corruption, and unpredictable behavior due to voltage fluctuations, ensuring stable operation.
- Extended Battery Life: Low power consumption minimizes battery drain, maximizing operating time in portable devices and prolonging battery lifespan.
- Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space requirements.
- Improved Safety: Protects sensitive electronic components from damage caused by undervoltage or overvoltage conditions, ensuring system longevity.
- Cost-Effective Solution: Provides essential voltage monitoring and protection functionality at a competitive price point, optimizing system cost.
Specifically, the XC6383A701MR features a detection voltage of 7.0V. The integrated hysteresis characteristic ensures stable operation around the threshold voltage, preventing unwanted resets. This voltage detector is available in a small package, making it suitable for high-density mounting in compact electronic devices. The output is N-channel open drain, providing versatile interfacing options. Torex Semiconductor provides a comprehensive range of voltage detectors with different detection voltages, output configurations, and package options to meet the diverse needs of various applications.