EN
  • EN
  • DE

RF5125SR

Part No RF5125SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997056-RF5125SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5125SR CAD Model

Description

The RF5125SR is a GaAs HBT power amplifier module designed for use in WLAN applications operating in the 5 GHz band. This compact module integrates a power amplifier, power detector, and input/output matching networks, simplifying the design and reducing the overall footprint of wireless devices.

Applications

  • Wireless Local Area Networks (WLAN): Specifically designed for 802.11a/n/ac applications in the 5 GHz band.
  • Wireless Routers: Used in wireless routers to boost signal strength and range.
  • Wireless Access Points: Found in access points to provide reliable and extended wireless coverage.
  • Mobile Devices: Integrated into smartphones, tablets, and laptops to enhance Wi-Fi performance.
  • IoT Devices: Utilized in various IoT devices that require high-performance 5 GHz Wi-Fi connectivity.

Features

  • High Output Power: Delivers a high level of output power to extend wireless range.
  • Integrated Power Detector: Includes a power detector for accurate power control and monitoring.
  • 5 GHz Operation: Specifically designed for 5 GHz WLAN applications, supporting 802.11a/n/ac standards.
  • Compact Size: The module's small form factor allows for easy integration into compact wireless devices.
  • Integrated Matching Networks: Input and output matching networks are integrated to simplify the design process.
  • GaAs HBT Technology: Utilizes GaAs HBT technology for high efficiency and linearity.

Benefits

  • Extended Wireless Range: High output power ensures a stronger and more reliable signal over greater distances.
  • Improved Signal Quality: Enhanced signal strength reduces signal loss and interference, resulting in better data transmission.
  • Simplified Design: Integrated matching networks and power detector reduce the number of external components required.
  • Reduced Footprint: The compact module size allows for smaller and more efficient wireless device designs.
  • Increased Efficiency: GaAs HBT technology provides high power efficiency, reducing power consumption.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.

Additional Details

The RF5125SR typically operates from a 5V supply. It features a power-down mode to conserve energy when not in use. The module is designed to meet the stringent requirements of modern WLAN systems, providing a reliable and high-performance solution for wireless connectivity. Its gain is around 31 dB. It offers excellent linearity and low EVM (Error Vector Magnitude) performance, ensuring high data throughput and reliable communication.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Thomas & Betts
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess