EN
  • EN
  • DE

RF7234A

Part No RF7234A
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Power Amplifier Module, 1.88 to 2.025 GHz, 3V TD-SCDMA LINEAR PA MODULE 1880MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011094-RF7234A
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF7234A CAD Model

Description

The RF7234A is a high-power, high-efficiency power amplifier module designed by Qorvo for 3G and 4G wireless applications. This module is specifically tailored for use in handsets and other mobile devices operating in various frequency bands. It offers a compact solution for achieving robust signal amplification while maintaining high energy efficiency.

Applications

  • 3G/4G Handsets: Provides power amplification for cellular communication.
  • Mobile Devices: Used in smartphones, tablets, and other portable devices.
  • Wireless Data Cards: Enables wireless connectivity in data cards and dongles.
  • M2M (Machine-to-Machine) Applications: Supports wireless communication in IoT devices.

Features

  • High Power Output: Delivers significant RF power for reliable signal transmission.
  • High Efficiency: Minimizes power consumption, extending battery life in mobile devices.
  • Multi-Band Support: Operates across multiple frequency bands, enabling global compatibility.
  • Compact Size: Small form factor for integration into space-constrained devices.
  • Integrated Power Control: Provides accurate power control for optimal performance.
  • 3G/4G Compliant: Meets the requirements of 3G and 4G wireless standards.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, increasing battery runtime.
  • Improved Signal Coverage: High power output ensures reliable communication even in weak signal areas.
  • Global Compatibility: Multi-band support enables operation on various wireless networks worldwide.
  • Reduced Design Complexity: Integrated module simplifies system design and reduces component count.
  • Enhanced Performance: Optimal power control ensures consistent and reliable performance.

Additional Details

The RF7234A typically operates with a supply voltage of 3V to 5V and supports various modulation schemes used in 3G and 4G communication. The specific frequency bands supported, power output levels, and efficiency ratings can be found in the product datasheet available from Qorvo. The module also incorporates protection circuitry to prevent damage from over-voltage and over-temperature conditions. The package is typically a small, surface-mount module for easy integration into mobile device designs.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Panjit
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess