EN
  • EN
  • DE

RF3223SR

Part No RF3223SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994522-RF3223SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3223SR CAD Model

Description

The RF3223SR is a cellular power amplifier module (PAM) manufactured by Qorvo. It is designed to amplify radio frequency (RF) signals in cellular communication devices, specifically targeting 2G/3G/4G applications. The module integrates multiple components, including power amplifiers, filters, and matching networks, into a single, compact package. This simplifies the design and manufacturing of cellular devices while delivering high performance.

Applications

  • Smartphones: Used in cellular smartphones to amplify transmit signals for reliable communication.
  • Tablets: Provides RF amplification in cellular-enabled tablets.
  • Mobile hotspots: Enables high-power transmission in portable Wi-Fi hotspots.
  • Data cards: Amplifies cellular signals in USB data cards and other mobile broadband devices.
  • IoT devices: Used in Internet of Things (IoT) devices requiring cellular connectivity.

Features

  • High power efficiency: Minimizes power consumption, extending battery life in mobile devices.
  • Multi-band support: Supports multiple cellular frequency bands, enabling global roaming.
  • Integrated filters: Reduces unwanted signals and interference, improving signal quality.
  • Compact size: Enables easy integration into space-constrained mobile devices.
  • Low harmonic distortion: Minimizes signal distortion, improving communication reliability.

Benefits

  • Extended battery life: High power efficiency reduces power consumption, extending the time between charges.
  • Improved signal quality: Integrated filters minimize interference, resulting in clearer communication.
  • Global roaming capability: Multi-band support enables seamless connectivity across different regions.
  • Simplified design: Integrated module reduces design complexity and time-to-market.
  • Reduced BOM cost: Integration of multiple components reduces the overall bill of materials (BOM) cost.

Additional Details

The RF3223SR typically operates within specific voltage and current ranges, which are detailed in the datasheet. It incorporates advanced power amplifier technologies to achieve high efficiency and linearity. The module's performance is characterized by parameters such as output power, gain, efficiency, and harmonic distortion. The datasheet also specifies the supported frequency bands and the required external components. The compact package of the RF3223SR facilitates automated assembly processes and reduces the overall size of the cellular device. Proper thermal management is crucial for optimal performance and reliability of the module.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
Need more? Email Us
Thomas & Betts
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess