EN
  • EN
  • DE

RF1683TR13-5K

Part No RF1683TR13-5K
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf And Microwave Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974990-RF1683TR13-5K
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1683TR13-5K CAD Model

Description

The RF1683TR13-5K is a high-performance Gallium Nitride (GaN) power amplifier designed and manufactured by Qorvo. It is specifically engineered for applications requiring high efficiency, high gain, and exceptional ruggedness. This amplifier is part of Qorvo's extensive portfolio of RF solutions and is designed to operate in a wide range of frequencies, making it suitable for diverse applications such as radar systems, communication infrastructure, and industrial equipment.

Applications:

  • Radar systems: Used in military and civilian radar systems for signal amplification and detection.
  • Communication infrastructure: Employed in base stations, repeaters, and other communication equipment to boost signal strength.
  • Industrial heating: Utilized in industrial heating applications where high power and efficiency are required.
  • Test and measurement equipment: Applied in signal generators and analyzers for accurate and reliable signal amplification.
  • Jamming systems: Can be used in electronic warfare systems to disrupt enemy communications.

Features:

  • GaN technology: Provides superior power density, efficiency, and reliability compared to traditional silicon-based amplifiers.
  • High power output: Delivers significant RF power for extended range and improved signal quality.
  • Wideband operation: Supports a broad range of frequencies for versatile application.
  • High gain: Amplifies input signals with minimal distortion, ensuring high signal fidelity.
  • Excellent ruggedness: Withstands high voltage standing wave ratio (VSWR) conditions, providing robust performance in harsh environments.

Benefits:

  • Improved system performance: GaN technology enhances overall system efficiency and reliability.
  • Extended communication range: High power output increases signal coverage, improving communication effectiveness.
  • Reduced system size and weight: GaN's high power density allows for smaller and lighter amplifier designs.
  • Lower operating costs: High efficiency reduces power consumption, lowering overall operating expenses.
  • Enhanced system reliability: Rugged design ensures stable performance in challenging conditions, minimizing downtime.

Additional Details:

The RF1683TR13-5K typically operates within a defined frequency range (specific frequency range can be found in the product datasheet). It features integrated bias circuitry to simplify the design process and reduce external component count. The device is usually packaged in a surface-mountable package to facilitate automated assembly. GaN technology allows for higher junction temperatures, improving thermal management and overall reliability. The amplifier's high gain ensures a strong output signal even with weak input signals. This component is commonly used in pulsed radar applications due to its fast switching speeds and high peak power capability. Qorvo provides comprehensive technical documentation and support for this product, aiding designers in integrating it into their systems.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,341 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess