EN
  • EN
  • DE

RF1681ASR

Part No RF1681ASR
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220031-RF1681ASR
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF1681ASR CAD Model

Description

The RF1681ASR from Qorvo is a high-performance, Front-End Module (FEM) designed for Wi-Fi applications. It operates in the 2.4 GHz frequency band and integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch, providing a compact and efficient solution for wireless communication systems. This module is specifically engineered to enhance the range and performance of Wi-Fi devices while minimizing power consumption.

Applications:

  • Wi-Fi routers and access points
  • Wireless repeaters and extenders
  • IoT (Internet of Things) devices
  • Smart home appliances
  • Wireless video streaming devices

Features:

  • Integrated PA, LNA, and T/R switch: Simplifies design and reduces board space.
  • 2.4 GHz frequency band operation: Compatible with standard Wi-Fi networks.
  • High transmit power: Improves signal range and reliability.
  • Low noise figure: Enhances receiver sensitivity.
  • Compact size: Enables integration into small form factor devices.
  • Integrated Power Detector: Provides accurate power control for optimal efficiency.

Benefits:

  • Extended Wi-Fi range: The high transmit power ensures a stronger and more reliable signal, increasing the coverage area of Wi-Fi networks.
  • Improved receiver sensitivity: The low noise amplifier enhances the ability to receive weak signals, leading to better data throughput and fewer dropped connections.
  • Reduced power consumption: Optimized design minimizes power consumption, extending the battery life of portable devices.
  • Simplified design: The integrated module reduces the complexity of designing Wi-Fi systems, speeding up time to market.
  • Cost-effective solution: Combines multiple components into a single package, reducing overall system cost.

Technical Specifications: The RF1681ASR typically operates at a supply voltage of 3.3V. It boasts a transmit power of up to +19 dBm and a low noise figure of around 2.5 dB. The module is available in a compact surface-mount package, making it easy to integrate into a variety of applications. The integrated T/R switch ensures efficient switching between transmit and receive modes. The device also includes an integrated power detector, allowing for accurate power control, optimizing power amplifier efficiency and linearity.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
965+ $0.2083 $201.0095
1,245+ $0.2014 $250.7430
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 794 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess