The RD4.7S-T2-A is a Zener diode manufactured by Renesas Electronics America. As a Zener diode, its primary function is to regulate voltage in electronic circuits. It maintains a stable voltage when the reverse voltage reaches its Zener voltage, which in this case is 4.7V. This characteristic makes it useful for voltage regulation, overvoltage protection, and voltage clipping.
Applications
- Voltage Regulation: Used in power supplies to maintain a stable output voltage.
- Overvoltage Protection: Protects electronic circuits from voltage spikes.
- Voltage Clipping: Limits the voltage to a specific level.
- Reference Voltage Generation: Provides a stable voltage reference for other circuits.
Features
- Zener Voltage: 4.7V
- Surface Mount Package: Suitable for automated assembly.
- High Reliability: Designed for long-term performance.
Benefits
- Consistent Voltage Regulation: Ensures stable circuit operation.
- Protection from Voltage Spikes: Prevents damage to sensitive components.
- Easy to Integrate: Compatible with standard surface mount assembly processes.
Technical Specifications
The RD4.7S-T2-A Zener diode is commonly used in various electronic devices due to its reliable performance and compact size. It adheres to industry standards for Zener diodes, ensuring compatibility with a wide range of circuit designs. For detailed specifications and performance characteristics, refer to the official Renesas Electronics America datasheet.