EN
  • EN
  • DE

STC12C5616AD-35I-SKDIP28

Part No STC12C5616AD-35I-SKDIP28
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344811-STC12C5616AD-35I-SKDIP28
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12C5616AD-35I-SKDIP28 CAD Model

Description

The STC12C5616AD-35I-SKDIP28 is a microcontroller from STC Microelectronics, based on an enhanced 8051 core. It's designed for embedded control applications and offers a good balance of performance and features. The SKDIP28 package refers to a shrink DIP (Dual In-line Package) with 28 pins, making it suitable for prototyping and breadboarding due to its through-hole design.

Applications

  • Hobbyist Projects: Perfect for experimenting with electronics and building custom circuits.
  • Educational Purposes: Ideal for learning about microcontrollers and embedded programming.
  • Prototyping: Used in developing and testing new electronic designs.
  • Simple Control Systems: Suitable for controlling basic devices and processes.
  • Small Appliances: Can be integrated into simple household appliances.

Features

  • Enhanced 8051 Core: Improved performance and efficiency compared to standard 8051 microcontrollers.
  • 16KB Flash Memory: Provides ample storage for program code and data.
  • 512 Bytes of RAM: Offers sufficient working memory for most simple applications.
  • ISP/IAP Support: Allows for easy in-system programming and in-application programming.
  • Multiple Timers/Counters: Enables precise timing and counting functions.
  • UART Communication: Facilitates serial communication with other devices.
  • SPI/I2C Interfaces: Supports communication with peripheral devices using serial protocols.
  • PWM Channels: Provides pulse-width modulation for motor control, LED dimming, and other applications.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to read analog signals from sensors.
  • Low Voltage Reset (LVR): Ensures reliable operation even when the supply voltage fluctuates.
  • Power-Down Mode: Reduces power consumption when the microcontroller is in an idle state.
  • SKDIP28 Package: Easy to use for breadboarding and through-hole PCB designs.

Benefits

  • Easy to Prototype: The SKDIP28 package simplifies prototyping and experimentation.
  • Versatile: Suitable for a wide range of applications due to its rich set of peripherals.
  • Cost-Effective: Provides a good balance of features and performance at an affordable price.
  • Easy to Program: ISP/IAP support simplifies the programming process.
  • Reliable: Built-in LVR ensures reliable operation in various conditions.

Additional Details

The STC12C5616AD series typically operates at a voltage range of 3.3V to 5.5V. The '35I' designation commonly denotes an industrial temperature range (-40°C to +85°C). The specific clock speed and ADC resolution may vary depending on the exact model; refer to the STC datasheet for precise specifications.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6797 $50.3910
75+ $1.3782 $103.3650
115+ $1.3351 $153.5365
155+ $1.2921 $200.2755
205+ $1.2490 $256.0450
270+ $1.1198 $302.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess