EN
  • EN
  • DE

RF1648B

Part No RF1648B
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch, SP4T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959251-RF1648B
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1648B CAD Model

Description

The RF1648B is a high-performance Bulk Acoustic Wave (BAW) filter manufactured by Qorvo US Inc. It is designed for wireless communication systems, specifically targeting frequency bands used in cellular and other radio frequency applications. This filter provides excellent selectivity and low insertion loss, enabling improved receiver sensitivity and transmitter efficiency.

Applications:

  • Cellular base stations
  • Wireless infrastructure
  • Handheld mobile devices
  • Satellite communication systems
  • Wireless repeaters

Features:

  • Low insertion loss
  • High attenuation
  • Excellent temperature stability
  • Small form factor
  • Surface mountable
  • High power handling capability

Benefits:

  • Improved receiver sensitivity: Low insertion loss minimizes signal degradation, enhancing the ability to detect weak signals.
  • Reduced interference: High attenuation effectively blocks unwanted signals, improving signal quality and reliability.
  • Stable performance: Excellent temperature stability ensures consistent filter characteristics over a wide operating temperature range.
  • Compact design: Small size allows for integration into space-constrained applications.
  • Easy integration: Surface mount package simplifies assembly and soldering processes.

Additional Details:

The RF1648B BAW filter is designed for demanding RF applications. It is manufactured using advanced thin-film technology to achieve high performance and reliability. The filter is available in a small surface mount package and is suitable for automated assembly. It meets stringent environmental requirements and is RoHS compliant. Specific band information for this filter would need to be obtained from the Qorvo datasheet. The filter is designed to be part of high-performing RF front-end system.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess