EN
  • EN
  • DE

HLD15ZEB

Part No HLD15ZEB
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description HLD SERIES - 60 WATT | DC DC CONVERTER 3.3V 1.8V 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Packaging Bulk
Status Obsolete
Type Isolated Module
Number of Outputs 2
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 72V
Voltage - Output 1 3.3V
Voltage - Output 2 1.8V
Current - Output (Maximum) 15A, 15A
Power (W) 60W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 100°C
Efficiency 83%
Mounting Style Through Hole
Manufacturer Package 10-DIP Module, 1/2 Brick
Parts Dimension 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Control Features Enable, Active High
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1180859-HLD15ZEB
Manufacturer Homepage www.power-one.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HLD15ZEB CAD Model

Description

The Bel Power Solutions HLD15ZEB is an isolated module type DC-DC converter with a through-hole mounting style.

  • Type: Isolated Module
  • Mounting Style: Through-Hole
  • Features: Remote On/Off, OCP, OTP, OVP, and UVLO
  • Applications: ITE (Commercial)
  • Outputs: Two
  • Output Voltage 1: 3.3V
  • Output Voltage 2: 1.8V
  • Efficiency: 83%
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Power: 60W
  • Input Voltage: 36V to 72V
  • Package: 10-DIP Module, 1/2 Brick
  • Dimensions: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess