EN
  • EN
  • DE

RF1147

Part No RF1147
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch, SP4T, 0.4 to 2.5 GHz, 0.35 dB IL, 29 dB Isolation, 28 dBm Pwr Rating, QFN-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010561-RF1147
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1147 CAD Model

Description

The RF1147 is a high-power, high-efficiency, linear power amplifier designed for use in various communication systems. Manufactured by Qorvo, a leading provider of RF solutions, the RF1147 is optimized for applications requiring robust performance, high linearity, and excellent efficiency. It operates within specified frequency bands and provides a significant gain to amplify input signals while maintaining signal integrity.

Applications

  • Wireless Infrastructure: Cellular base stations, repeaters, and remote radio heads.
  • Public Safety Radio: Land mobile radio (LMR) and other critical communication systems.
  • Military Communications: Tactical radios and secure communication devices.
  • Test and Measurement Equipment: Signal generators and spectrum analyzers.

Features

  • High Power Output: Delivers substantial output power for extended communication range.
  • High Efficiency: Minimizes power consumption and heat dissipation, enhancing system reliability.
  • Excellent Linearity: Ensures low distortion and high signal quality.
  • Wideband Operation: Supports a broad range of frequencies for versatile application.
  • Integrated Matching Network: Simplifies integration and reduces external component count.
  • Compact Package: Enables space-saving design in densely populated boards.

Benefits

  • Extended Communication Range: High power output allows for longer distance communication.
  • Reduced Operating Costs: High efficiency translates to lower power consumption and reduced energy bills.
  • Improved Signal Quality: Excellent linearity ensures accurate signal transmission and reception.
  • Simplified System Design: Integrated matching network simplifies the design process and reduces time-to-market.
  • Enhanced System Reliability: Low heat dissipation contributes to improved overall system reliability.

Additional Details

The RF1147 typically operates within a specific frequency range dictated by its design. It features integrated bias circuitry and thermal protection mechanisms to prevent overheating and ensure safe operation. The device is available in a surface-mount package, which simplifies manufacturing processes. Furthermore, it meets industry standards for electromagnetic compatibility (EMC) and environmental compliance (RoHS). It is designed to operate at a specific supply voltage, and proper thermal management is crucial for maintaining optimal performance and reliability. Detailed specifications regarding gain, output power, and efficiency can be found in the product datasheet provided by Qorvo.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TURCK
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,599 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess