The QPL1822 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a cascode design which provides 15dB of gain along with very low distortion from 5MHz to 1.8GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The device is powered by a single supply that can operate from 5V to 8V and current can be set from 260mA to 350mA. At 5V and 260mA, the QPL1822 provides an output of 63dBmV TCP with a CCN of 58dB. When driven with 8V and 350mA, the output is 67dBmV TCP with a CCN of 56dB. The QPL1822 is packaged in a 12-pin 5x5 mm2 Laminate Module.