EN
  • EN
  • DE

QM13132

Part No QM13132
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch, SPDT, 2.85 V, 6 Pin Module, .8 x 1.2 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014227-QM13132
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM13132 CAD Model

Description

The Qorvo QM13132 is a high-performance Bulk Acoustic Wave (BAW) filter designed for demanding wireless communication applications. This filter offers excellent rejection of unwanted signals and minimal insertion loss in the desired passband, enabling superior system performance in congested spectrum environments.

Applications

  • Cellular infrastructure: Base stations and small cells requiring stringent filtering for optimal performance.
  • Wireless communication systems: Wi-Fi routers and access points, ensuring clean signal transmission and reception.
  • Test and measurement equipment: Signal analyzers and spectrum analyzers, demanding high-accuracy filtering.
  • Satellite communication: Filtering of signals in satellite transceivers.
  • Public Safety Radio: Ensuring clear communication channels with minimal interference.

Features

  • High rejection: Provides exceptional attenuation of out-of-band signals, minimizing interference.
  • Low insertion loss: Ensures minimal signal degradation within the passband, maximizing signal strength.
  • Small form factor: Enables compact designs, suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates easy and cost-effective assembly.
  • Excellent temperature stability: Maintains consistent performance across a wide temperature range.

Benefits

  • Improved system performance: Enhanced signal quality and reduced interference lead to better overall system performance.
  • Increased data throughput: Lower insertion loss allows for higher data rates and improved network capacity.
  • Reduced power consumption: Minimizing signal loss reduces the need for amplification, resulting in lower power consumption.
  • Enhanced reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified design: Easy integration into existing systems due to its standard SMT package.

Additional Details

The QM13132 operates at specific frequency bands within the cellular and wireless communication spectrum. It's crucial to verify that the filter's passband aligns with the intended application's frequency requirements. The filter's impedance is typically 50 ohms, facilitating easy integration with standard RF components. Detailed specifications, including insertion loss, rejection, return loss, and power handling capabilities, are available in the product datasheet provided by Qorvo. This component is designed to meet stringent industry standards for quality and reliability.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,327 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess