EN
  • EN
  • DE

LVCO-3344XY

Part No LVCO-3344XY
Manufacturer Qorvo US Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994168-LVCO-3344XY
Categories OEM Parts(J-L)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVCO-3344XY CAD Model

Description

The LVCO-3344XY is a Voltage Controlled Oscillator (VCO) from Qorvo, designed to provide a stable and tunable frequency source for various communication and instrumentation applications. This VCO offers high performance, low phase noise, and a wide tuning range.

Applications:

  • Wireless communications systems
  • Test and measurement equipment
  • Frequency synthesizers
  • Radar systems
  • Satellite communications
  • Microwave radios
  • Clock recovery circuits

Features:

  • Wide tuning range
  • Low phase noise
  • Excellent frequency stability
  • Low power consumption
  • Small package size
  • Linear tuning characteristics
  • 5V supply voltage

Benefits:

  • Improved System Performance: Low phase noise ensures clean and stable signal generation, improving overall system performance.
  • Flexibility in Design: Wide tuning range allows for use in a variety of frequency bands.
  • Reduced Power Consumption: Low power consumption minimizes power dissipation in battery-powered applications.
  • Simplified Integration: Small package size facilitates easy integration into compact designs.
  • Stable Frequency Output: Excellent frequency stability ensures consistent performance over temperature and voltage variations.

The LVCO-3344XY is designed for use in demanding applications where a stable and tunable frequency source is required. The wide tuning range allows for flexibility in frequency selection, enabling the VCO to be used in various frequency bands. The low phase noise performance ensures a clean and stable signal, which is crucial for maintaining signal integrity in communication systems. The excellent frequency stability ensures consistent performance over temperature and voltage variations. The low power consumption makes it suitable for battery-powered applications. The small package size facilitates easy integration into compact designs. The linear tuning characteristics simplify the design of control loops and frequency synthesizers. The VCO operates from a 5V supply voltage, making it compatible with a wide range of electronic systems. The LVCO-3344XY is a high-performance VCO that provides a stable and tunable frequency source for various applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess