EN
  • EN
  • DE

HYS72T256900EP-25F-C2

Part No HYS72T256900EP-25F-C2
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-800 256Mx72 ECC Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950301-HYS72T256900EP-25F-C2
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T256900EP-25F-C2 CAD Model

Description

The HYS72T256900EP-25F-C2 is a 2GB DDR2 PC2-5300 Fully Buffered DIMM (FB-DIMM) memory module manufactured by Qimonda. Designed for high-performance server and workstation applications, FB-DIMMs offer improved memory bandwidth and reliability compared to traditional DDR2 DIMMs. This module operates at a frequency of 667MHz and is ECC registered.

Applications

  • Servers: Primarily used in server environments to provide high-capacity, reliable memory for demanding workloads.
  • Workstations: Suitable for high-end workstations requiring substantial memory for professional applications.
  • High-Performance Computing: Used in HPC environments where memory bandwidth and error correction are critical.
  • Data Centers: Deployed in data centers to support virtualized environments and other memory-intensive applications.

Features

  • 2GB Capacity: Provides 2 gigabytes of memory capacity.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for improved performance and power efficiency compared to DDR.
  • PC2-5300: Complies with the PC2-5300 standard, operating at 667MHz.
  • FB-DIMM: Fully Buffered DIMM architecture enhances memory bandwidth and reduces loading on the memory controller.
  • ECC Registered: Error-correcting code (ECC) provides error detection and correction for improved data integrity.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for compatibility with FB-DIMM compatible systems.

Benefits

  • Increased Memory Bandwidth: FB-DIMM architecture delivers higher memory bandwidth compared to traditional DDR2 DIMMs.
  • Improved Reliability: ECC functionality ensures data integrity and reduces the risk of system crashes.
  • Enhanced System Stability: Registered DIMM design improves signal integrity and system stability.
  • High Capacity: 2GB capacity provides ample memory for demanding applications.
  • Compatibility: Designed to be compatible with systems supporting DDR2 FB-DIMM technology.

Additional Details

The HYS72T256900EP-25F-C2 module operates at a voltage of 1.8V. It is crucial to ensure that the system's motherboard and chipset support DDR2 FB-DIMM technology before installing this memory module. Check the server or workstation's documentation for compatibility information and proper installation procedures. Pay attention to the specific heat dissipation requirements and cooling solutions recommended for FB-DIMMs in high-density server environments.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess