EN
  • EN
  • DE

ADSP-21065LKCA-264

Part No ADSP-21065LKCA-264
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 32BIT 196CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 196-CSPBGA (15x15)
Win Source Part Number 084702-ADSP-21065LKCA-264
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21065LKCA-264 CAD Model

Description

Product Overview: ADSP-21065LKCA-264 by Analog Devices Inc.

The ADSP-21065LKCA-264 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This product is designed to cater to the demanding needs of signal processing applications requiring high-speed numeric processing power and real-time data handling. The DSP is part of Analog Devices' ADSP-21000 family, known for its reliable and efficient performance in various industrial, telecommunications, and multimedia applications.

Key Features:

  • Architecture: The device is built on a 32-bit fixed-point DSP architecture, which provides a perfect balance between precision and speed, making it ideal for a wide range of applications.
  • Clock Speed: The ADSP-21065LKCA-264 operates at a clock speed of up to 66 MHz, delivering high-performance computing capabilities for complex algorithms and signal processing tasks.
  • On-Chip Memory: It comes with integrated on-chip memory, including 544 KB of static RAM, which facilitates faster data access and processing without the need for external memory components.
  • I/O Ports: The DSP is equipped with a variety of input/output ports, supporting flexible interfacing with other devices and peripherals in a system.
  • Power Consumption: Designed with power efficiency in mind, the ADSP-21065LKCA-264 maintains a low power consumption profile, which is crucial for embedded and portable applications.

Applications:

The versatile nature of the ADSP-21065LKCA-264 DSP allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Audio and video processing
  • Wireless communications
  • Instrumentation and control systems
  • Medical imaging
  • Automotive electronics

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADSP-21065LKCA-264 is no exception. The product is manufactured to meet the highest industry standards, ensuring long-term performance and stability in the most challenging environments.

Ordering Information:

To purchase or inquire about the ADSP-21065LKCA-264 DSP, customers can contact Analog Devices Inc. or their authorized distributors. Detailed product specifications and support documentation are available to assist with integration and application development.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.8865 $73.8865
2+ $60.6248 $121.2496
3+ $58.7306 $176.1918
5+ $56.8364 $284.1820
6+ $54.9422 $329.6532
8+ $49.2584 $394.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess