EN
  • EN
  • DE

HYB25D256160CEL-6

Part No HYB25D256160CEL-6
Manufacturer Qimonda
Catalog DDR
Description DDR-333 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944222-HYB25D256160CEL-6
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D256160CEL-6 CAD Model

Description

The HYB25D256160CEL-6 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. It's engineered for high-bandwidth applications, providing improved performance over its DDR predecessors. This component is crucial for systems demanding rapid data access and reliable memory operations.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running applications and operating systems.
  • Graphics Cards: Employed as video memory for storing textures, frame buffers, and other graphical data.
  • Gaming Consoles: Integrated into the console's architecture to support high-resolution graphics and complex game logic.
  • Networking Devices: Utilized in routers, switches, and other networking equipment to buffer and process data.
  • Embedded Systems: Applied in various embedded systems, including industrial control systems and automotive applications.

Features

  • DDR2 Technology: Doubles the data transfer rate compared to DDR SDRAM, offering higher bandwidth and improved performance.
  • High Bandwidth: Provides fast data access and high throughput for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for a wide range of applications.
  • Capacity: The memory capacity is 256Mb (16M x 16).
  • Clock Rate: Operates at a specified clock frequency to synchronize data transfers. (Specific clock rate to be determined via datasheet).

Benefits

  • Enhanced System Performance: Increases overall system responsiveness and reduces latency in memory-intensive tasks.
  • Improved Graphics Capabilities: Supports high-resolution textures and smooth frame rates in graphics applications and games.
  • Efficient Data Processing: Facilitates rapid data transfer and processing for improved application performance.
  • Reliable Operation: Ensures stable and consistent performance under varying operating conditions.
  • Longer Product Lifespan: Designed for long-term reliability and durability in demanding environments.

Additional Details

The HYB25D256160CEL-6 operates at a voltage of 1.8V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and board mounting. It adheres to JEDEC standards, ensuring compatibility with other DDR2 SDRAM components. Specific timings, refresh rates, and other technical details can be found in the Qimonda datasheet.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess