EN
  • EN
  • DE

VP6014RMHF

Part No VP6014RMHF
Manufacturer Pulse
Catalog Custom Parts (U - Z)
Description SMD-1G-SINGLE PORT-4PAIR Poe 60W- -40 to +85?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192728-VP6014RMHF
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP6014RMHF CAD Model

Description

The Pulse VP6014RMHF is a high-performance common mode choke designed for filtering common mode noise in a variety of electronic applications. This choke is particularly well-suited for applications where EMI (Electromagnetic Interference) and RFI (Radio Frequency Interference) need to be suppressed. Its compact size and robust construction make it suitable for both industrial and commercial environments.

Applications

  • Power Supplies: Used to reduce common mode noise in power supply circuits.
  • Data Communication Lines: Employed in Ethernet, USB, and other data lines to filter out noise.
  • Audio Equipment: Integrated into audio equipment to minimize noise and improve sound quality.
  • Industrial Control Systems: Used in industrial control systems to protect sensitive electronics from interference.
  • Medical Devices: Incorporated into medical devices to ensure compliance with safety and EMC standards.

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.
  • Surface Mount Design: Facilitates automated assembly and reduces board space.

Benefits

  • Improved EMI/RFI Performance: Reduces electromagnetic interference and radio frequency interference.
  • Enhanced Signal Integrity: Ensures high signal quality by filtering out noise.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Easy to Implement: Surface mount design simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe.

Additional Details

The VP6014RMHF common mode choke is designed to operate over a wide frequency range, making it suitable for various applications. It features a high current handling capability and excellent temperature stability. The choke is constructed using high-quality materials and is designed to withstand harsh environmental conditions. The specific impedance, current rating, and other electrical characteristics are detailed in the product datasheet available from Pulse. Proper grounding techniques are essential for effective noise suppression. The VP6014RMHF is a cost-effective solution for improving the EMI/RFI performance of electronic systems.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3182 $51.0004
53+ $1.9021 $100.8113
82+ $1.8426 $151.0932
113+ $1.7832 $201.5016
146+ $1.7238 $251.6748
195+ $1.5454 $301.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess