EN
  • EN
  • DE

TX1192NL

Part No TX1192NL
Manufacturer Pulse
Catalog Pulse Transformers
Description MODULE 1CT:2.42CT 1.2MH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Transformer Type T1/E1 (Dual)
Inductance 1.2mH
Mounting SMD (SMT)
Height - Seated (Max) 0.227" (5.76mm)
Weight 0.14 oz (3.99g)
Win Source Part Number 134539-TX1192NL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TX1192NL CAD Model

Description

The TX1192NL is a Gigabit Ethernet transformer designed and manufactured by Pulse Electronics. This component is crucial for providing galvanic isolation and impedance matching in 10/100/1000Base-T Ethernet applications. It helps to protect sensitive electronic components from voltage transients and noise, while also ensuring optimal signal integrity for high-speed data transmission.

Applications

  • Gigabit Ethernet networking
  • Network interface cards (NICs)
  • Routers and switches
  • Embedded systems with Ethernet connectivity
  • Industrial Ethernet applications

Features

  • Supports 10/100/1000Base-T Ethernet speeds
  • Surface mount design
  • Compliant with IEEE 802.3ab standard
  • High isolation voltage
  • Low insertion loss
  • Excellent common mode rejection (CMRR)
  • RoHS compliant

Benefits

  • Reliable Gigabit Ethernet Performance: Ensures stable and high-speed data transmission by providing proper signal isolation and impedance matching.
  • Easy Integration: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Protection Against Voltage Surges: High isolation voltage safeguards connected devices from potentially damaging voltage spikes.
  • Industry Standard Compliance: Adherence to IEEE 802.3ab standard ensures compatibility with a wide range of Ethernet equipment.
  • Improved Signal Integrity: Low insertion loss and high CMRR minimize signal degradation and noise interference.

Additional Details

The TX1192NL is specifically designed to meet the demanding requirements of modern Gigabit Ethernet networks. Its compact surface mount package allows for efficient utilization of printed circuit board space. The high isolation voltage provides a crucial layer of protection against transient voltages, safeguarding connected equipment from damage. The transformer's performance characteristics are meticulously optimized to minimize signal distortion and maximize data throughput. The TX1192NL's compliance with the IEEE 802.3ab standard ensures seamless interoperability with other Gigabit Ethernet devices. Built with high-quality materials and subjected to rigorous testing, this transformer offers excellent long-term reliability in a variety of operating conditions. It is commonly used in a variety of networking equipment such as routers, switches, and network interface cards to facilitate high-speed data transfer over Ethernet connections.

You May Also Be Interested in

Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess