Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Number of Lines 16
DC Resistance (DCR) (Max) 400 mOhm
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.305" (7.74mm)
Win Source Part Number 137491-T8132NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T8132NL CAD Model

Description

The Pulse Electronics Corporation T8132NL is a filter that has 16 lines.

  • Packaging: tube/rail
  • Height (Max): 0.305" (7.74mm)
  • DC Resistance (DCR): 400 mOhm
  • Status: active
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: limited

You May Also Be Interested in

Pulse
CMC 500MA 2LN 67 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012670M3P
Pulse
CMC 1A 2LN 90 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518900M00
Pulse
CMC 2.1A 2LN 800 OHM SMD
Need more? Email Us
ECAD model for BPPM00050520102X0E
Pulse
CMC 51UH 230MA 2LN 3.5KOHM SMD
Lowest to $0.2488
ECAD model for AWCU00453226510XG0
Pulse
CMC
Need more? Email Us
ECAD model for T8016
Pulse
CMC 360MA 2LN 600OHM SMD AECQ200
Lowest to $1.0666
ECAD model for PE-1812ACC110STS
Pulse
CMC 2LN SMD
Need more? Email Us
ECAD model for H6031NLT
Pulse
IND CMC 11 UH 0.36A
Need more? Email Us
ECAD model for PE-1812AGC110STS
Pulse
CMC 470UH 2LN 800OHM SMD AECQ200
Need more? Email Us
ECAD model for TM8116NLT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2614 $53.0456
10+ $10.8811 $108.8110
15+ $10.5411 $158.1165
20+ $10.2011 $204.0220
26+ $9.8610 $256.3860
34+ $8.8409 $300.5906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 106 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention