EN
  • EN
  • DE

MC56F8255VLD

Part No MC56F8255VLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Digital Signal Controller Battery chargers and management | IC MCU 16BIT 64KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 4K x 16
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number MC56F8255
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1218816-MC56F8255VLD
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8255VLD CAD Model

Description

The NXP MC56F8255VLD Digital Signal Controller is a high-performance, advanced microcontroller unit (MCU) that combines the processing power of a Digital Signal Processor (DSP) with the functionality and ease-of-use of a traditional MCU. This hybrid design makes it an ideal choice for a wide range of applications that require complex signal processing and control tasks, such as motor control, power management, and industrial automation.

Key Features

  • Core: The device features a 32-bit 56800E core that operates at up to 50 MHz, delivering robust processing capabilities with a mix of control and DSP instruction sets.
  • Memory: It comes equipped with 128 KB of flash memory and 12 KB of static RAM, allowing for efficient program and data storage.
  • Integrated Peripherals: A range of on-chip peripherals enhance the functionality of the controller, including a multi-channel ADC, timers, PWM modules, and communication interfaces such as SPI, I2C, and UART.
  • Power Efficiency: The MC56F8255VLD is designed for power-sensitive applications, featuring a variety of power-saving modes to reduce energy consumption.
  • Package: This DSC is available in a compact 44-pin LQFP package, making it suitable for space-constrained applications.

Applications

The versatility of the NXP MC56F8255VLD makes it suitable for a multitude of applications. Its precise control and fast processing capabilities are perfect for:

  • Advanced Motor Control Systems
  • Power Conversion and Management
  • Industrial Control Systems
  • Robotics and Automation
  • Sensor Fusion and Signal Conditioning

Development Support

NXP provides comprehensive development support for the MC56F8255VLD, including software tools, reference designs, and application notes to streamline the design process and reduce time-to-market. Developers can take advantage of the CodeWarrior Development Studio for Microcontrollers, an integrated development environment (IDE) that simplifies coding, debugging, and programming tasks.

With its robust feature set and development support, the NXP MC56F8255VLD is a powerful solution for designers who require a mix of signal processing and control capabilities in a single, cost-effective device.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4485 $51.7275
36+ $2.8296 $101.8656
55+ $2.7411 $150.7605
76+ $2.6527 $201.6052
98+ $2.5643 $251.3014
131+ $2.2990 $301.1690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess