Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 6
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 640581
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365932-640581-1
Ultra Librarian 3D Model Ultra Librarian 640581-1 CAD Model

Description

The TE Connectivity AMP Connectors Universal MATE-N-LOK series is a versatile and reliable connector suitable for various applications.

  • Temperature Range: -55°C to 105°C
  • Mounting Type: Free Hanging (In-Line)
  • Fastening Type: Latch Lock
  • Connector Type: Plug
  • Contact Gender: Male or Female
  • Positions: 6
  • Rows: 1
  • Pitch: 0.100" (2.54mm)
  • Color: White
  • Contacts Included: No
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0106
ECAD model for 500588000
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
ECAD model for 206832-0401
TE Connectivity
CONN TAB 16-20AWG CRIMP TIN / Tab Contact Tin 16-20 AWG Crimp
Need more? Email Us
ECAD model for 175030-1
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
ECAD model for 2086591240
CISCO
Need more? Email Us
ECAD model for 08-0405-05
Molex, LLC
3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount Compatible, Dual Row, Vertical, with PCB Polarizing Peg, 24 Circuits
Lowest to $10.3047
ECAD model for 43045-2414
CISCO
Need more? Email Us
ECAD model for 08-0230-01
Samtec Inc.
CONN RCPT 160POS 0.05 GOLD SMD / 160 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $30.3333
ECAD model for SOLC-140-02-S-Q
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.2181
ECAD model for CC03R-2830-01-GF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6784 $50.8800
180+ $0.5567 $100.2060
280+ $0.5393 $151.0040
385+ $0.5219 $200.9315
500+ $0.5045 $252.2500
665+ $0.4523 $300.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention