Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Max) 300 mOhm
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Height (Max) 0.300" (7.62mm)
Dimension Horizontal, 8 PC Pin
Win Source Part Number 209775-PE65554
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE65554 CAD Model

Description

The Pulse Electronics Corporation 209775-PE65554 is a signal line filter with 4 lines and a DC resistance (DCR) of 300 mOhm.

  • Lines: 4
  • DC Resistance (DCR): 300 mOhm
  • Height: 0.300" (7.62mm)
  • Mounting Type: Through-hole
  • Operating Temperature: 0°C to 70°C
  • Category: Filters
  • Packaging: Tube/Rail
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Dimension: Horizontal with 8 PC Pin

You May Also Be Interested in

Pulse
CMC 1.8A 2LN 2.5K OHM SMD
Need more? Email Us
ECAD model for BPPM00121164222X00
Pulse
CMC 300MA 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012501T3P
Pulse
CMC 2.1A 2LN 1K OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00050524102XYE
Pulse
CMC 51UH 230MA 2LN 3.5KOHM SMD
Lowest to $0.2488
ECAD model for AWCU00453226510XG0
Pulse
CMC 2LN SMD
Need more? Email Us
ECAD model for H6031NLT
Pulse
CMC 1A 2LN 90 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518900M00
Pulse
CMC
Need more? Email Us
ECAD model for T8018
Pulse
CMC 4LN SMD
Need more? Email Us
ECAD model for H6504NLT
Pulse
CMC 2A 2LN 1K OHM SMD
Need more? Email Us
ECAD model for BPPM00050520122X0E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention