EN
  • EN
  • DE

MPC8347EVVALFB

Part No MPC8347EVVALFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 667MHZ 672TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 672-LBGA
Supplier Device Package 672-TBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Part Number Series MPC8347
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808257-MPC8347EVVALFB
Ultra Librarian 3D Model Ultra Librarian MPC8347EVVALFB CAD Model

Description

NXP MPC8347EVVALFB PowerQUICC II Pro Processor

The NXP MPC8347EVVALFB is a highly integrated microprocessor that embodies the cutting-edge PowerQUICC II Pro family, designed to meet the needs of networking and embedded applications. This processor is built on NXP's advanced Power Architecture® technology, offering a perfect blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications such as industrial control, networking equipment, and storage systems.

Key Features:

  • High-Performance Core: At the heart of the MPC8347EVVALFB is a high-speed e300 core that can run up to 667 MHz, delivering robust computational power for complex tasks.
  • Integrated Security: The processor includes an on-chip security engine that supports various encryption and security protocols, ensuring secure data transmission and storage.
  • System Flexibility: With support for multiple I/O options, including dual Gigabit Ethernet, USB 2.0, PCI, and RapidIO interfaces, this processor provides flexible connectivity solutions for a multitude of system configurations.
  • Memory Support: The MPC8347EVVALFB supports DDR and DDR2 SDRAM memory controllers, allowing for fast and efficient data access and storage.
  • Power Efficiency: Designed with power-sensitive applications in mind, the processor features power management capabilities that help reduce overall system power consumption.

Advanced Integration:

The NXP MPC8347EVVALFB processor integrates a wealth of features to reduce system complexity and component count. Its built-in Serial Peripheral Interface (SPI), I2C controller, and DUART (dual universal asynchronous receiver/transmitter) minimize the need for additional external chips, streamlining design and potentially lowering system costs.

Development Support:

Developers can benefit from the comprehensive suite of tools and software support provided by NXP, including reference platforms, debuggers, and documentation, facilitating a smoother and quicker development process.

Applications:

With its robust feature set and flexible interface options, the NXP MPC8347EVVALFB is well-suited for a variety of applications, including but not limited to network routers, switches, storage systems, industrial automation, and telecommunications equipment.

Overall, the NXP MPC8347EVVALFB is a powerful and efficient solution for designers looking to leverage the performance and reliability of Power Architecture technology in their next-generation embedded and networking products.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess