EN
  • EN
  • DE

PE-68836

Part No PE-68836
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER / T1/CEPT/ISDN-PRI TRANSFORMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse Electronics Network
Part Status Obsolete (End Of Life)
Transformer Type T1/E1 (Dual)
Inductance 1.5mH
Mounting Style SMD
Dimension 0.675" L x 0.456" W (17.15mm x 11.58mm)
Height - Seated (Maximum) 0.340" (8.64mm)
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813642-PE-68836
Ultra Librarian 3D Model Ultra Librarian PE-68836 CAD Model

Description

The PE-68836 is a discrete LAN transformer module manufactured by Pulse Electronics. Designed primarily for Gigabit Ethernet applications, it provides crucial signal isolation and impedance matching to ensure reliable high-speed data transmission. This module protects sensitive network components from voltage transients and common-mode noise, enhancing the overall robustness and longevity of network devices. Its integrated design simplifies implementation and reduces the board space needed.

Applications:

  • Gigabit Ethernet networking
  • High-speed Local Area Networks (LANs)
  • Network interface cards (NICs)
  • Switches and routers
  • Industrial Ethernet applications

Features:

  • Discrete LAN transformer module
  • Supports Gigabit Ethernet speeds
  • Signal isolation
  • Impedance matching
  • Integrated design

Benefits:

  • Ensures reliable high-speed data transmission
  • Protects sensitive circuitry from voltage surges and noise
  • Simplifies circuit design and reduces board space
  • Enhances the durability and lifespan of network devices
  • Facilitates compliance with industry standards

Additional Details:

The PE-68836 is engineered to meet or exceed the requirements of IEEE 802.3ab, which defines the Gigabit Ethernet standard. Its primary function is to provide galvanic isolation between the physical layer (PHY) of the network device and the Ethernet cable, safeguarding the PHY chip from potentially damaging voltage spikes and ground loops. The transformer's impedance matching capabilities are crucial for optimizing signal integrity, thereby minimizing signal reflections and ensuring efficient data transfer. The integrated design of the PE-68836 combines multiple components into a single module, which not only streamlines the design process but also conserves valuable board space. It is commonly utilized in Gigabit Ethernet switches, routers, and network interface cards (NICs) to deliver dependable high-speed network connectivity. The module’s specifications include parameters such as inductance, leakage inductance, insertion loss, return loss, and isolation voltage, all of which are meticulously controlled to guarantee optimal performance. It is often incorporated into ruggedized network devices intended for use in harsh industrial environments, where reliable operation under challenging conditions is paramount. By mitigating common-mode noise and providing a stable signal path, the PE-68836 contributes significantly to the overall performance and stability of Gigabit Ethernet networks. The module also often includes common mode chokes. This helps to further attenuate unwanted signals on the network cable.

You May Also Be Interested in

Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8852 $63.0816
18+ $6.4703 $116.4654
28+ $6.2682 $175.5096
39+ $6.0649 $236.5311
50+ $5.8628 $293.1400
66+ $5.2564 $346.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess