Products specifications Report Issue?

Package Tray
Product Status Active
Type For DC/DC Converters
Applications Flyback Converters
Intended Chipset LM2585, LM2586, LM2587, LM2588
Chipset Manufacturer National Semiconductor
Voltage - Primary 18 ~ 36V
Voltage - Isolation 1500Vrms
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Size / Dimension 0.920" L x 1.040" W (23.37mm x 26.42mm)
Height - Seated (Max) 0.480" (12.19mm)
Footprint 0.920" L x 1.040" W (23.37mm x 26.42mm)
Ultra Librarian 3D Model Ultra Librarian PE-68413NL CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
XFMR FLYBACK AC/DC CONV 567UH TH
Need more? Email Us
ECAD model for ECO2225SEO-D01H016
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.8MH TH
Need more? Email Us
ECAD model for ECO2425SEO-D03V014
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
ECAD model for TGMR-511V6LF
Eaton Bussmann
TRANSFRMR 100UH 13W 1.7A 12P SMD / Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation 250kHz Surface Mount
Lowest to $0.2763
ECAD model for POE13W2VERS-R
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us
ECAD model for ECO2430SEO-D03H016
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
ECAD model for VGT15EFD-200S3A6
Wurth Electronics Inc
XFMR LED DR AC/DC CONV 1.31MH SM
Lowest to $8.7075
ECAD model for 760871113
Wurth Electronics Inc
XFMR FLYBACK DC/DC CONV 25UH SMD
Need more? Email Us
ECAD model for 750310471
Pulse
PWR XFMR 3:1:1 36V/72V/10V SMD
Lowest to $3.5510
ECAD model for PA0648NL

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention