EN
  • EN
  • DE

POE13W2VERS-R

Part No POE13W2VERS-R
Manufacturer Eaton Bussmann
Catalog Switching Converter, SMPS Transformers
Description TRANSFRMR 100UH 13W 1.7A 12P SMD  /  Power Over Ethernet (PoE) For Configurable (For DC/DC) SMPS Transformer 1500Vrms Isolation 250kHz Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Switching Converter, SMPS Transformers
Mfr Eaton - Electronics Division
Series PoE
Package Tape & Reel
Type Configurable (For DC/DC)
Applications Power Over Ethernet (PoE)
Voltage - Isolation 1500Vrms
Inductance @ Frequency 100µH @ 100kHz
Frequency 250kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Dimension 0.709" L x 0.709" W (18.00mm x 18.00mm)
Height - Seated (Max) 0.404" (10.25mm)
Footprint 0.709" L x 1.024" W (18.00mm x 26.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Other Names 513-1106-1,513-1106-2,POE13W2VERS,POE13W2VERSR,513-1106-6
Standard Package 140
Win Source Part Number 1184777-POE13W2VERS-R
Ultra Librarian 3D Model Ultra Librarian POE13W2VERS-R CAD Model

Description

The PoE series switching converter, SMPS transformer is a high-quality component from Eaton - Electronics Division.

  • Type: Configurable (for DC/DC)
  • Package: Tape & Reel
  • Application: Power over Ethernet (PoE)
  • Operating Temperature Range: -40°C to 85°C
  • Dimension: 0.709" L x 0.709" W (18.00mm x 18.00mm)
  • MSL Level: 1 (Unlimited)
  • Voltage Isolation: 1500Vrms
  • HTSUS: 8504.31.4035
  • Other Names: 513-1106-1, 513-1106-2, POE13W2VERS, POE13W2VERSR, 513-1106-6

You May Also Be Interested in

EPCOS (TDK)
TRANSFORMER
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.8MH TH
Need more? Email Us
Pulse
XFMR FLYBACK 205UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 10UH SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK 3UH SMD
Need more? Email Us
Pulse
XFMR
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Lowest to $1.8687

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0356 $50.8900
60+ $1.6703 $100.2180
93+ $1.6181 $150.4833
128+ $1.5659 $200.4352
166+ $1.5137 $251.2742
222+ $1.3571 $301.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess