EN
  • EN
  • DE

PE-67567T-0.1

Part No PE-67567T-0.1
Manufacturer Pulse
Catalog Common Mode Chokes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer Pulse
Win Source Part Number 346514-PE-67567T-0.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-67567T-0.1 CAD Model

Description

The PE-67567T-0.1 is a high-performance, surface-mount Ethernet pulse transformer manufactured by Pulse Electronics. This component is designed for use in various network interface applications, providing electrical isolation and signal coupling between the physical layer (PHY) and the Ethernet controller. Its robust design ensures reliable data transmission and compliance with industry standards.

Applications

  • 10/100/1000 Base-T Ethernet applications
  • Network interface cards (NICs)
  • Embedded Ethernet controllers
  • Industrial Ethernet devices
  • Routers and switches

Features

  • Surface mount packaging for automated assembly
  • Designed for 10/100/1000 Base-T Ethernet
  • High isolation voltage to ensure safety and signal integrity
  • Compliant with IEEE 802.3 standards
  • Optimized for low common mode emissions
  • Operating temperature range suitable for industrial applications

Benefits

  • Improved signal integrity: The transformer provides excellent signal balance, reducing noise and improving data transmission accuracy.
  • Electrical isolation: High isolation voltage protects sensitive circuitry from voltage spikes and transients.
  • Reliable performance: Designed for demanding environments, ensuring consistent performance over a wide range of conditions.
  • Reduced EMI: Low common mode emissions minimize interference with other electronic components.
  • Simplified assembly: Surface mount design allows for efficient and cost-effective manufacturing processes.

Additional Details

The PE-67567T-0.1 transformer offers a turns ratio specifically tailored for impedance matching in Ethernet interfaces. It features a compact design, making it suitable for space-constrained applications. The component's construction utilizes high-quality materials to ensure long-term reliability and stability. Specific electrical characteristics include insertion loss, return loss, and common mode rejection ratio, all optimized for optimal Ethernet performance. The part is commonly used with Ethernet PHYs from Broadcom, Marvell, and Intel. It's designed to meet stringent industry standards for safety and performance, ensuring compliance in various networking devices.

You May Also Be Interested in

Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100 MHz 300mA DCR 500mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 300mA DCR 880mOhm
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Wurth Electronics Inc
CMC 1.5MH 18A 2LN TH / 1.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Lowest to $136.8236
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
Coilcraft
CMC 5UH 500MA 8LN 520 OHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess