EN
  • EN
  • DE

PE-65861NLT

Part No PE-65861NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Transformer Type T1/E1 (Dual)
Inductance 1.2mH, 1.2mH
Mounting SMD (SMT)
Height - Seated (Max) 0.245" (6.22mm)
Weight 0.14 oz (3.99g)
Win Source Part Number 045702-PE-65861NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-65861NLT CAD Model

Description

The PE-65861NLT is a Gigabit Ethernet transformer from Pulse Electronics, crucial for signal isolation and impedance matching in network interfaces. Designed to comply with IEEE 802.3 standards, it supports 10/100/1000Base-T Ethernet speeds, making it suitable for various networking applications. The 'NLT' suffix typically indicates a lead-free, RoHS-compliant component with a specific termination style (usually tape and reel for automated assembly).

Applications

  • Gigabit Ethernet network interfaces
  • Network Interface Cards (NICs)
  • Routers and switches
  • Motherboards
  • Industrial Ethernet applications

Features

  • Supports 10/100/1000Base-T Ethernet
  • Complies with IEEE 802.3 standards
  • Provides galvanic isolation
  • Low profile design
  • RoHS compliant (lead-free)
  • Tape and reel packaging for automated assembly

Benefits

  • Enhances network reliability through signal isolation and impedance matching
  • Protects electronic components from voltage surges
  • Ensures compliance with environmental regulations
  • Enables compact designs for networking equipment
  • Reduces manufacturing costs through automated assembly
  • Optimized signal transmission characteristics for Gigabit Ethernet

Additional Details

The PE-65861NLT transformer's key specifications include inductance, leakage inductance, interwinding capacitance, turns ratio, insertion loss, return loss, isolation voltage, and common-mode rejection ratio. These parameters are meticulously controlled during manufacturing to guarantee consistent performance and reliability in demanding networking environments. The transformer's construction is optimized for surface mount technology (SMT), facilitating high-volume production. It is designed to minimize electromagnetic interference (EMI) and ensure signal integrity. The component's operating temperature range is typically specified for commercial or industrial applications. This transformer is a critical component in Gigabit Ethernet systems, ensuring robust and reliable network performance.

You May Also Be Interested in

Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6572 $58.0020
75+ $1.3597 $101.9775
115+ $1.3172 $151.4780
160+ $1.2748 $203.9680
205+ $1.2323 $252.6215
275+ $1.1048 $303.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess