EN
  • EN
  • DE

PE-65812FNLT

Part No PE-65812FNLT
Manufacturer Pulse
Catalog Transformers
Description Audio Transformers / Signal Transformers SMD Digital Audio 2500uH 1-Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Product Telecom Transformers
Type Module
Termination Style SMD/SMT
Frequency Range 100 kHz to 30 MHz
Isolation Voltage 2 kV
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 70 C
Number of Channels Single
Application Digital
Length 14.37 mm
Width 12.07 mm
Height 8.64 mm
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Core Material Plastic
Shielding Unshielded
Brand Pulse Electronics
Product Type Audio & Signal Transformers
Standard Pack Qty 250
Subcategory Transformers
Ultra Librarian 3D Model Ultra Librarian PE-65812FNLT CAD Model

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T1 QUAD 1:2.4/1:1 40P SM
Lowest to $5.4545
Pulse
PULSE XFMR 1:1:1 1.14MH
Lowest to $5.7356
Pulse
TRANSFORMER
Lowest to $1.3636
Pulse
PULSE XFMR 100UH
Lowest to $1.3636
Pulse
Audio Transformers / Signal Transformers MDL SIN XFMR AEC-Q200
Lowest to $0.4301
Halo Electronics Inc
ISO MOD DC MAX253 3C:4C 11VUS 6P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Pulse
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 360uH .65Ohms 1-Por
Lowest to $1.8662
Pulse
MDL 1G SINGLE PORT N/A
Lowest to $0.4913

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3789 $55.1560
90+ $1.1315 $101.8350
140+ $1.0961 $153.4540
190+ $1.0607 $201.5330
245+ $1.0254 $251.2230
330+ $0.9193 $303.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess