Products specifications Report Issue?

Category TransformersCurrent Sense Transformers
Manufacturer Pulse Electronics
Series Sidewinder?, PA32XXNL
Packaging Tray
Part Status Active
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 200 A
Inductance 1.75 mH
DC Resistance (DCR) 54Ohm Max
Mounting Type Chassis Mount
Size / Dimension 1.669" L x 1.587" W (42.40mm x 40.30mm)
Height - Seated (Max) 0.580" (14.73mm)
Termination Style Wire Leads
Ultra Librarian 3D Model Ultra Librarian PA3202NL CAD Model

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.6A X-TEMP
Need more? Email Us
ECAD model for TG111-HPE1NYNLFTR
Pulse
PULSE XFMR 253.4UH
Lowest to $3.0546
ECAD model for PA1133NL
Pulse
MODULE TRANSFRMR DUAL LAN 10/100
Lowest to $0.9163
ECAD model for H1200NL
Wurth Electronics Inc
TRANSFORMER LAN 10/100 SMD
Need more? Email Us
ECAD model for 7490100111B
Pulse
PULSE XFMR 100UH
Lowest to $1.5272
ECAD model for PA2328NL
Halo Electronics Inc
ISO MOD DC MAX253 2C:1C 11VUS 6P
Need more? Email Us
ECAD model for TGM-210NSRL
Pulse
Audio Transformers / Signal Transformers MDL SIN XFMR AEC-Q200
Lowest to $0.4817
ECAD model for HM2106NL
Pulse
MDL 1G SINGLE PORT N/A
Lowest to $0.5037
ECAD model for GST5009M LF
ZETTLER Electronics
PWR XFMR 2.3VA TH
Need more? Email Us
ECAD model for BV301S24023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention